EN
  • EN
  • DE

ATXMEGA32D4U

Part No ATXMEGA32D4U
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047043-ATXMEGA32D4U
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATXMEGA32D4U CAD Model

Description

The ATXMEGA32D4U is a high-performance, low-power, 8/16-bit microcontroller from Microchip Technology. It is a part of the AVR® XMEGA® D4 family, designed to offer a perfect balance between power consumption and processing capabilities, making it an ideal choice for a wide range of applications in the industrial, consumer, automotive, and communication markets.

Key Features

  • Advanced RISC Architecture: The ATXMEGA32D4U boasts a powerful architecture that combines the simplicity of an 8-bit microcontroller with the performance of a 16-bit processor, ensuring efficient handling of complex applications.
  • High Memory Density: With 32KB of in-system self-programmable flash, 4KB EEPROM, and 4KB SRAM, it provides ample space for application code and data storage.
  • Peripheral Features: It includes a range of integrated peripherals such as a high-speed 12-bit analog-to-digital converter, analog comparator, and advanced timer/counters, enhancing its functionality.
  • USB Connectivity: The device comes with a Full-speed USB 2.0 device and host interface, which facilitates easy connectivity with other USB devices and hosts.
  • Power Efficiency: The microcontroller operates within a voltage range of 1.6V to 3.6V and features multiple power-saving modes, making it exceptionally energy efficient for battery-operated devices.
  • PicoPower® Technology: Microchip's PicoPower technology enables ultra-low power consumption, further extending battery life in portable applications.
  • DMA (Direct Memory Access): The built-in DMA controller supports data transfers between memory and peripherals, reducing CPU load and improving system throughput.

Applications

The versatility of the ATXMEGA32D4U makes it suitable for an array of applications, including:

  • Industrial control systems
  • Battery management systems
  • Medical devices
  • Home automation
  • Audio processing
  • And many more...

In conclusion, the ATXMEGA32D4U from Microchip Technology is a robust microcontroller that offers a unique combination of performance, memory capacity, integrated features, and power efficiency. It is an excellent choice for designers looking to develop advanced and power-conscious applications.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Hewlett Packard
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess