EN
  • EN
  • DE

AVR128DB32-E/PT

Part No AVR128DB32-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001404-AVR128DB32-E/PT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AVR® DB
Package Tray
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 24MHz
Connectivity I²C, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian AVR128DB32-E/PT CAD Model

Description

Microchip Technology AVR128DB32-E/PT Microcontroller

The AVR128DB32-E/PT is a state-of-the-art microcontroller from Microchip Technology, designed for a wide range of applications where efficiency, power, and versatility are key. This microcontroller is part of the AVR DB family, which is renowned for its ease of use and advanced features. With its 128KB of flash memory and 32-pin TQFP (Thin Quad Flat Pack) package, it is both compact and powerful, making it an ideal choice for space-constrained applications that require a lot of functionality.

One of the standout features of the AVR128DB32-E/PT is its high-performance CPU running at up to 24MHz. This provides the computational power necessary to handle complex tasks and algorithms. Additionally, the microcontroller boasts 16KB of SRAM and 512 bytes of EEPROM, providing ample storage for data and program variables.

The device includes a rich set of peripherals, such as a Core Independent Peripherals (CIPs) which allows for design optimization and increased system efficiency by offloading tasks from the CPU. It also features a 12-bit differential Analog-to-Digital Converter (ADC) with gain stage, making it ideal for precision sensor applications. The microcontroller also supports a variety of communication protocols, including SPI, I2C, and USART, which makes it easy to integrate into a larger system or to communicate with other devices.

For enhanced functionality, the AVR128DB32-E/PT includes a Configurable Custom Logic (CCL) which allows designers to create custom peripheral configurations that match specific application requirements. This flexible approach can significantly reduce the need for external components, saving both space and cost.

Furthermore, the microcontroller is designed with power efficiency in mind. It operates at a voltage range of 1.8V to 5.5V, which allows for flexibility in power supply design and is suitable for battery-operated devices. The Power-Down mode and other sleep modes help in reducing the power consumption when the device is not in active use.

Overall, the AVR128DB32-E/PT from Microchip Technology is an excellent choice for designers looking for a robust and flexible microcontroller solution. Its combination of memory size, processing power, advanced peripherals, and power efficiency makes it ideal for a wide array of applications, from industrial control systems to consumer electronics.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8430 $53.2730
26+ $3.9738 $103.3188
39+ $3.8496 $150.1344
54+ $3.7254 $201.1716
70+ $3.6012 $252.0840
93+ $3.2287 $300.2691
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess