EN
  • EN
  • DE

AX1000-2FG676

Part No AX1000-2FG676
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 418 I/O 676FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features series Field Programmable Gate Array (FPGA) IC 418 165888 676-BGA
Manufacturer Microchip Technology
Series Axcelerator
Package Tray
Number of I/O 418
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 676-BGA
Case / Package 676-FBGA (27x27)
Family Name AX1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912308-AX1000-2FG676
Ultra Librarian 3D Model Ultra Librarian AX1000-2FG676 CAD Model

Description

Introducing the Product AX1000-2FG676 from Microchip Technology

The AX1000-2FG676 is a cutting-edge product from the renowned semiconductor manufacturer, Microchip Technology. Designed to cater to the demanding needs of modern electronics, this component is a testament to Microchip's commitment to innovation, reliability, and performance.

At the heart of the AX1000-2FG676 lies a powerful processing core that is capable of handling complex computations with ease. This makes it an ideal choice for applications that require high-speed data processing, such as advanced communication systems, industrial automation, and sophisticated control systems.

The device comes in a 676-pin Fine Grid Array (FGA) package, which ensures a compact footprint while providing ample I/O options for versatile connectivity. This packaging is particularly beneficial for space-constrained applications, allowing designers to integrate the AX1000-2FG676 into their systems without compromising on functionality.

One of the standout features of the AX1000-2FG676 is its robustness. Microchip Technology has engineered this product to withstand harsh operating conditions, making it suitable for deployment in environments that experience extreme temperatures, vibrations, or other challenging factors. This resilience ensures that the AX1000-2FG676 can deliver consistent performance over its lifespan, contributing to the reliability of the end product.

The incorporation of advanced security features in the AX1000-2FG676 is another aspect that sets it apart. With the growing concerns around data integrity and protection, Microchip Technology has equipped this product with state-of-the-art security measures to safeguard sensitive information and prevent unauthorized access.

Supporting a range of power supply voltages, the AX1000-2FG676 is designed to be energy efficient, reducing the overall power consumption of the systems it is integrated into. This efficiency not only helps in minimizing operational costs but also aligns with the global push towards environmentally friendly electronic products.

In summary, the AX1000-2FG676 from Microchip Technology is a versatile, durable, and secure component that represents the pinnacle of semiconductor design. It is an excellent choice for engineers and designers looking to create high-performance, reliable, and secure electronic systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,814.3125 $1,814.3125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess