EN
  • EN
  • DE

AY0438-I/P

Part No AY0438-I/P
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC DRVR 32 SEGMENT 40DIP / LCD Driver 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr Microchip Technology
Package Tube
Product Status Active
Display Type LCD
Configuration 32 Segment
Interface Parallel
Digits or Characters 16 Characters
Current - Supply 25 µA
Voltage - Supply 3V ~ 8.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number AY0438
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847914-AY0438-I/P
Ultra Librarian 3D Model Ultra Librarian AY0438-I/P CAD Model

Description

Product Overview: Microchip Technology's AY0438-I/P

Introducing the AY0438-I/P, a versatile LCD driver solution from Microchip Technology, designed to enhance the visual interface of your electronic applications. This integrated circuit is tailored to drive liquid crystal displays with ease and efficiency, providing a seamless user experience.

Key Features

  • Flexible Interface: The AY0438-I/P is equipped with a parallel interface for easy integration with microcontrollers and other digital systems, ensuring a straightforward communication pathway for sending display data.
  • Multiple Display Modes: It supports a variety of display formats, including 32-segment and 4-common outputs, which allows for customization of the display to meet the specific needs of your application.
  • Low Power Consumption: Designed with power efficiency in mind, the AY0438-I/P operates with a low power requirement, making it an ideal choice for battery-powered devices.
  • Extended Temperature Range: Its operational temperature range from -40°C to +85°C ensures reliable performance across diverse environmental conditions.
  • CMOS Technology: Built on advanced CMOS technology, the device offers a high level of integration and robustness, contributing to its longevity and durability.

Applications

The AY0438-I/P is a perfect fit for a wide range of applications that require clear and efficient visual displays, including:

  • Industrial control panels
  • Consumer electronics
  • Automotive dashboards and infotainment systems
  • Medical equipment
  • Telecommunication devices

Product Specifications

The AY0438-I/P comes in a PDIP-40 package, ensuring easy mounting on printed circuit boards. The product's dimensions and pin configuration are meticulously designed to facilitate a hassle-free installation process.

Microchip Technology's commitment to quality is evident in the AY0438-I/P LCD driver, which is manufactured to the highest standards. This, combined with Microchip's renowned customer support, ensures that you can choose the AY0438-I/P for your project with confidence, knowing you're getting a product that stands up to the demands of modern electronic applications.

Explore the possibilities with the AY0438-I/P and elevate the interactive capabilities of your devices today!

You May Also Be Interested in

ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329
ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $43.0147
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 28DIP / LED Driver 28-PDIP
Lowest to $29.4667

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess