EN
  • EN
  • DE

MAX6955AAX+T

Part No MAX6955AAX+T
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRVR DSPL LED 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Display Type LED
Configuration 7, 14, 16 Segment
Operating Supply Current 22mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 36-SSOP
Win Source Part Number 124596-MAX6955AAX+T
Family Name MAX6955
Introduction Date July 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6955AAX+T CAD Model

Description

The MAX6955AAX+T is a compact, serially interfaced LED display driver from Maxim Integrated that offers an ideal solution for controlling up to 16 individual 7-segment, 14-segment, or 16-segment alphanumeric LED digits. This powerful driver is housed in a small, 36-pin SSOP package, making it suitable for space-constrained applications where a large amount of data needs to be displayed with clarity and precision.

Key Features

  • Multi-Digit Capability: The MAX6955AAX+T can drive up to 8 7-segment digits or 4 16-segment alphanumeric digits directly, and can be multiplexed for up to 16 7-segment digits.
  • Integrated Multiplexing: With built-in multiplexing support, the chip simplifies design and reduces external component count.
  • Flexible Interface: It features a 2-wire, I²C-compatible serial interface, making it easy to connect to a wide range of microcontrollers and processors.
  • Individual LED Control: Each LED segment can be individually controlled, allowing for dynamic and diverse display options.
  • Brightness Control: The device includes 16-step digital brightness control to adjust the display to various lighting conditions.
  • Key Scan Function: A built-in key scan function can scan up to 32 switches, reducing the need for additional switch scanning circuitry.

Applications

The MAX6955AAX+T is versatile and can be used in a variety of applications, including:

  • Industrial displays
  • Instrumentation panels
  • Vending machine interfaces
  • Telecommunications equipment
  • Consumer electronics

Technical Specifications

Operating with a supply voltage range of 2.7V to 5.5V, the MAX6955AAX+T is designed for both 3.3V and 5V systems. It operates over the extended -40°C to +125°C temperature range, ensuring reliability in harsh environments. The device also features an integrated watchdog timer for improved system reliability.

Conclusion

The MAX6955AAX+T from Maxim Integrated is a comprehensive solution for driving multiple LED displays with ease and precision. Its rich set of features, combined with the small form factor, makes it a valuable component for any application where clear and dynamic display control is needed.

You May Also Be Interested in

Harris Corporation
BCD-TO-7 SEGMENT LATCH / LED Driver 16-CDIP
Need more? Email Us
ON Semiconductor
IC DRVR DISPLAY CTLR 24SSOP / LCD Driver 24-SSOP
Need more? Email Us
Panasonic
IC DRVR DOT MATRIX 55LGA / LED Driver 55-LGA (3.96x3.86)
Need more? Email Us
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED FFC / Driver
Need more? Email Us
Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $43.0147
ON Semiconductor
IC DRVR 7 SEGMENT 16SOIC / LCD Driver 16-SOIC
Lowest to $0.6518
ON Semiconductor
IC DRVR 75 SEGMENT 48SQFP / LCD Driver 48-SQFP (7x7)
Lowest to $38.0180

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1482 $64.5928
8+ $13.2498 $105.9984
12+ $12.8357 $154.0284
17+ $12.4217 $211.1689
21+ $12.0076 $252.1596
28+ $10.7655 $301.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess