EN
  • EN
  • DE

MC10H604FNR2

Part No MC10H604FNR2
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description Registered Hex TTL/ECL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 6
Input Signal TTL
Output Signal ECL
Output Type Differential
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number 10H604
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1217325-MC10H604FNR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10H604FNR2 CAD Model

Description

ON Semiconductor MC10H604FNR2 Product Overview

The MC10H604FNR2 is a versatile and high-performance quadruple translator device designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This device is part of the 10H series and is specifically engineered to translate signals from TTL to MECL levels, making it an essential component in a wide range of digital applications where interfacing between different logic levels is required.

Constructed with advanced ECLinPS technology, the MC10H604FNR2 delivers fast propagation delays and minimal rise and fall times, which are crucial for high-speed operations. The device features four non-inverting translator circuits that can handle data rates up to 1 GHz, thereby accommodating the needs of high-speed data communication and processing systems.

The MC10H604FNR2 comes in a compact 28-lead PLCC (Plastic Leaded Chip Carrier) package, which not only saves valuable board space but also offers robust protection for the internal circuitry. This packaging is suitable for surface mount technology (SMT), which allows for efficient assembly and integration into various electronic systems.

Key specifications of the MC10H604FNR2 include a wide operating voltage range and low power consumption, making it an energy-efficient choice for modern electronic designs. The device also features a differential PECL mode of operation, which provides improved noise immunity and signal integrity, especially in environments with high electrical noise.

ON Semiconductor's commitment to quality ensures that the MC10H604FNR2 meets stringent industry standards for reliability and performance. The device is commonly used in applications such as data transmission, telecommunications, and high-speed computing, where signal integrity and conversion between logic families are paramount.

In summary, the MC10H604FNR2 from ON Semiconductor is a high-speed quadruple translator that offers reliable TTL to MECL level translation with exceptional performance characteristics. Its compact form factor, low power consumption, and advanced technology make it an ideal choice for designers looking to bridge the gap between incompatible logic levels in their digital systems.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.8903
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5022 $66.5154
15+ $7.7974 $116.9610
23+ $7.5537 $173.7351
32+ $7.3100 $233.9200
41+ $7.0663 $289.7183
55+ $6.3352 $348.4360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,980 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess