EN
  • EN
  • DE

CDLL4688/TR

Part No CDLL4688/TR
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR  /  Zener Diode 4.7 V 500 mW ±5% Surface Mount DO-213AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 4.7 V
Tolerance ±5%
Power - Max 500 mW
Current - Reverse Leakage @ Vr 10 µA @ 3 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting SMD (SMT)
Package / Case DO-213AA
Supplier Device Package DO-213AA
ECCN EAR99
HTSUS 8541.10.0050
Other Names 150-CDLL4688/TR
Standard Package 1
Win Source Part Number 988081-CDLL4688/TR
Ultra Librarian 3D Model Ultra Librarian CDLL4688/TR CAD Model

Description

Microchip Technology CDLL4688/TR

The CDLL4688/TR from Microchip Technology is a high-performance, precision Zener diode, designed for a wide range of applications requiring voltage regulation and voltage reference solutions. This component is characterized by its low leakage current and excellent stability, making it an ideal choice for critical electronic circuits where consistent performance is necessary.

Key Features:

  • Low Leakage Current: The CDLL4688/TR boasts a minimal leakage current, which enhances the overall efficiency of the device it's used in and ensures minimal power loss.
  • Tight Voltage Tolerance: This Zener diode offers precise voltage regulation with a tight tolerance, ensuring accurate voltage clamping and reference.
  • High Stability: It exhibits exceptional stability over time, temperature, and variations in applied voltage, which is crucial for maintaining the reliability of electronic systems.
  • Temperature Range: The device operates effectively over a broad temperature range, making it suitable for diverse environmental conditions.
  • Package: The CDLL4688/TR is available in a compact package that is easy to mount on a variety of PCB layouts.

Applications:

The versatility of the CDLL4688/TR allows it to be used in numerous applications, including:

  • Voltage regulation modules
  • Power supply circuits
  • Telecommunication devices
  • Consumer electronics
  • Automotive systems
  • Medical equipment

Quality and Reliability:

Microchip Technology is renowned for its commitment to quality and reliability. The CDLL4688/TR is manufactured with the highest standards to ensure it meets the stringent requirements of industrial and commercial applications. Each diode is subjected to rigorous testing to guarantee its performance under the most demanding conditions.

Ordering Information:

The product is available in tape and reel packaging, denoted by the '/TR' suffix, facilitating automated assembly processes for high-volume production. For detailed specifications and ordering information, interested parties are encouraged to consult the datasheet or contact Microchip Technology's customer support.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess