Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Manufacturer Microchip Technology
Packaging Box
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 16-Bit
Utilized IC / Part dsPIC33FJ16MC102
Primary Attributes On Board In-Circuit Program/Debug via USB Interface
Supplied Contents Board(s), Cable(s), Power Supply
Secondary Attributes Capacitive Touch Sliders for Speed Control With LED Indicators
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8537.10.9170
Standard Package 1
Win Source Part Number 1320966-DM330015
Ultra Librarian 3D Model Ultra Librarian DM330015 CAD Model

Description

Microchip Technology's DM330015 - MPLAB Starter Kit for PIC18F MCU

The DM330015 from Microchip Technology is a comprehensive development kit designed for innovators, hobbyists, and professionals who are looking to explore the capabilities of the PIC18F Microcontroller series. This MPLAB Starter Kit is an all-in-one solution that provides the necessary tools to develop and test applications for a wide range of uses, from simple projects to complex embedded systems.

Key Features

  • Integrated Debugger/Programmer: The kit includes an on-board debugger and programmer, which eliminates the need for additional hardware to load and debug your applications, simplifying the development process.
  • USB Powered: The DM330015 is powered directly via USB, ensuring ease of use and mobility, as no external power supply is required.
  • Pre-loaded Demo Code: To get started immediately, the kit comes pre-loaded with demo code, which showcases the capabilities of the PIC18F MCU and serves as a learning tool for beginners.
  • Flexible Connectivity: With the inclusion of a Microchip PIC18 microcontroller, users have access to a wide range of peripherals and I/O options, including analog inputs, digital I/O, and serial communication interfaces.
  • Expansion Options: The starter kit features expansion headers compatible with Microchip's PICtailâ„¢ daughter boards, allowing for easy hardware expandability to include additional functionalities like wireless communication, motor control, and more.

Software Support

The DM330015 is supported by Microchip's MPLAB X Integrated Development Environment (IDE), which offers a user-friendly interface and powerful development tools. MPLAB X IDE supports advanced features such as code profiling, real-time debugging, and simulation. Additionally, the kit is compatible with the MPLAB Code Configurator (MCC), a free graphical programming environment that generates seamless, easy-to-understand C code to be inserted into your project.

Application Areas

With its robust design and versatile features, the MPLAB Starter Kit for PIC18F MCU is suitable for a diverse range of applications, including industrial control systems, home automation, automotive aftermarket products, and consumer electronics. Whether you're a seasoned engineer or a student just starting out, the DM330015 provides a solid foundation for your next innovation.

Explore the possibilities with Microchip Technology's DM330015 and bring your embedded projects to life with efficiency and ease.

You May Also Be Interested in

Analog Devices Inc.
EVALUATION BOARD
Need more? Email Us
ECAD model for EVAL-ADV7182AEBZ
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Need more? Email Us
ECAD model for TMDXEVM368
MaxLinear Inc
XR22804 - Ethernet Controller (PHY and MAC) Interface Evaluation Board
Need more? Email Us
ECAD model for XR22804IL56-0A-EB
Analog Devices Inc.
EVAL BOARD FOR ADV7613
Need more? Email Us
ECAD model for EVAL-ADV7613FEBZ
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
ECAD model for STEVAL-MKI109V2
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
ECAD model for NAU8501-CEVB
Analog Devices Inc.
EVAL BOARD FOR ADAU1850
Need more? Email Us
ECAD model for EVAL-ADAU1850EBZ
THine Electronics, Inc.
THCV244 EVALUATION BOARD SMA
Need more? Email Us
ECAD model for THEVA244-SMA
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
ECAD model for MULTI-CNVTR-EVM

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention