EN
  • EN
  • DE
  • IT

XTR300EVM

Part No XTR300EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION MODULE FOR XTR300 / XTR300 Amplifier Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Embedded No
Utilized IC / Part XTR300
Primary Attributes Current (±20mA) or Voltage (±10V) Output Modes
Secondary Attributes ±15V ~ 20V Supply Voltage
Supplied Contents Board(s)
Win Source Part Number 800201-XTR300EVM
Popularity Medium
Supply and Demand Status Balance
Family Name XTR300
Introduction Date February 01, 2006
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian XTR300EVM CAD Model

Description

The XTR300EVM is an evaluation module designed by Texas Instruments to facilitate the testing and experimentation of the XTR300, a high-performance current and voltage transmitter. This module is an essential tool for engineers and developers who wish to explore the capabilities of the XTR300 integrated circuit (IC) in various applications such as industrial process control, factory automation, and other systems requiring precise signal conditioning.

Key Features

  • Versatile Output Range: The XTR300EVM supports a wide range of output configurations, including current outputs from 4 mA to 20 mA and voltage outputs from 0 V to 10 V, making it suitable for various control applications.
  • High Accuracy: Precision is at the heart of the XTR300EVM, ensuring high accuracy in signal transmission for critical applications where data integrity is paramount.
  • Flexible Power Supply: The module can be powered by a wide range of supply voltages, accommodating different system requirements and simplifying integration into existing setups.
  • Easy-to-Use Interface: With its user-friendly design, the XTR300EVM allows for quick and straightforward connection to test and measurement equipment, ensuring a seamless user experience.
  • Protection Features: The XTR300 IC comes with built-in protection mechanisms, including thermal shutdown and current limiting, which are crucial for maintaining system stability and longevity.

Applications

The XTR300EVM is ideal for a variety of applications that require high-quality signal conditioning. It is particularly well-suited for:

  • Industrial process control systems
  • Factory automation equipment
  • Programmable logic controllers (PLCs)
  • Data acquisition systems
  • Analog input/output modules

Why Choose the XTR300EVM?

Choosing the XTR300EVM for your development needs means opting for reliability, precision, and flexibility. Texas Instruments' commitment to quality ensures that this evaluation module provides a robust platform for developing and testing applications that require accurate and reliable signal conditioning. Whether you're a seasoned professional or a newcomer to industrial control systems, the XTR300EVM is an invaluable asset for your next project.

You May Also Be Interested in

ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE INTERFACE BOARD / MSP430F5529 USB 2.0 to SMBus Bridge Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC720LP3E / HMC720LP3E Clock Buffer Timing Evaluation Board
Need more? Email Us
Skyworks Solutions Inc.
EVAL BOARD FOR SI3471 / Si3471 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DLP LIGHTCRAFTER 4500 / DLP4500 Projection DLP Reference Design Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC722LP3E / HMC722LP3E * Logic Evaluation Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess