EN
  • EN
  • DE

EV2400

Part No EV2400
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE INTERFACE BOARD / MSP430F5529 USB 2.0 to SMBus Bridge Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Series -
Package Box
Product Status Active
Type Interface
Function USB 2.0 to SMBus Bridge
Embedded Yes, MCU, 16-Bit
Utilized IC / Part MSP430F5529
Primary Attributes -
Supplied Contents Board(s), Cable(s)
Secondary Attributes -
Base Product Number EV2400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.80.1000
Win Source Part Number 1355482-EV2400
Ultra Librarian 3D Model Ultra Librarian EV2400 CAD Model

Description

Texas Instruments EV2400 Evaluation Module

The EV2400 interface board is designed to facilitate the evaluation of battery management and gas gauge circuits by Texas Instruments. It serves as a bridge between your computer and the evaluation module (EVM) or reference design, allowing for easy access to monitor and control the functionality of the TI chip being assessed.

One of the core features of the EV2400 is its compatibility with a wide range of battery management and gas gauge devices. It supports the I2C, HDQ, and SMBus communication protocols, which are commonly used by Texas Instruments in their battery fuel gauge and management ICs. This versatility makes it an indispensable tool for engineers and developers working on portable power applications.

The EV2400 is equipped with a USB interface for a seamless connection to a PC. This enables users to utilize the TI Battery Management Studio (bqStudio) software suite, which provides a user-friendly graphical interface for device configuration, data logging, and performance analysis. The software allows for real-time monitoring of battery parameters such as voltage, current, and temperature, as well as the ability to update the firmware of the connected battery management device.

With its compact design, the EV2400 is easy to use and carry, making it suitable for both lab environments and field testing. The board requires no external power supply, as it is powered directly from the USB port of a computer, further enhancing its convenience for users on the go.

Whether you are developing applications for smartphones, laptops, power tools, or electric vehicles, the EV2400 provides a reliable and efficient solution for evaluating and programming battery management systems. Its robust design and compatibility with TI's comprehensive suite of evaluation modules ensure that it will be a valuable asset in the development and testing of your power management solutions.

For more information, datasheets, and support resources, visit the Texas Instruments EV2400 product page.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us
Texas Instruments
Need more? Email Us
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Analog Devices Inc.
ADP5092 EVALUATION BOARD / ADP5092 Energy Harvesting Power Management Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess