EN
  • EN
  • DE

SI3471-KIT

Part No SI3471-KIT
Manufacturer Skyworks Solutions Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR SI3471 / Si3471 Power over Ethernet (PoE) Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Skyworks Solutions Inc.
Package Bulk
Type Power Management
Function Power over Ethernet (PoE)
Utilized IC / Part Si3471
Supplied Contents Board(s)
Base Product Number SI3471
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Other Names 336-SI3471-KIT
Standard Package 1
Win Source Part Number 1010326-SI3471-KIT
Ultra Librarian 3D Model Ultra Librarian SI3471-KIT CAD Model

Description

The SI3471-KIT is an evaluation kit designed to demonstrate the capabilities of the Si3471 Power over Ethernet (PoE) Powered Device (PD) controller from Skyworks Solutions. This kit allows designers to quickly and easily evaluate the performance and features of the Si3471 in a real-world application.

Applications:

  • IP Phones
  • IP Cameras
  • Wireless Access Points
  • IoT Devices
  • Industrial Automation
  • PoE Lighting

Features:

  • Evaluation board for Si3471 PoE PD controller
  • Includes all necessary components for a functional PoE PD circuit
  • Supports IEEE 802.3at (PoE+) standard
  • Provides multiple test points for performance measurement
  • LED indicators for power and status
  • On-board DC-DC converter
  • Overload protection

Benefits:

  • Simplifies the evaluation of the Si3471 PoE PD controller
  • Reduces development time and costs
  • Allows for easy performance testing and optimization
  • Provides a reference design for PoE PD applications
  • Enables rapid prototyping

Additional Details:

The SI3471 is a highly integrated PoE PD controller that supports the IEEE 802.3af and 802.3at standards. It includes all the necessary functions for a PoE PD, including detection, classification, and power control. The device features a high-efficiency DC-DC converter that provides a regulated output voltage from the PoE input. The evaluation kit includes all the necessary components for a functional PoE PD circuit, including the Si3471 controller, DC-DC converter, and passive components.

The SI3471-KIT is an essential tool for designers who want to evaluate the Si3471 PoE PD controller. It simplifies the evaluation process and allows for rapid prototyping of PoE PD applications. The kit includes all the necessary components and test points, making it easy to measure the performance of the Si3471 in a real-world environment.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess