EN
  • EN
  • DE
  • IT

DAC60502DRXT

Part No DAC60502DRXT
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 10WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Number of Bits 12
Number of D/A Converters 2
Settling Time -
Output Type Voltage - Buffered
Differential Output No
Data Interface I²C, Serial, SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1, ±1
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case 10-WFDFN
Supplier Device Package 10-WSON (2.5x2.5)
Mounting Type Surface Mount
Base Product Number DAC60502
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366560-DAC60502DRXT
Ultra Librarian 3D Model Ultra Librarian DAC60502DRXT CAD Model

Description

The Texas Instruments DAC60502DRXT is a high-performance, 12-bit digital-to-analog converter (DAC) designed to deliver precision and accuracy in a compact form factor. This device is part of TI's extensive DAC portfolio, which is renowned for its reliability and integration of advanced features to meet the demanding requirements of a wide range of applications.

With its 12-bit resolution, the DAC60502DRXT provides fine granularity, allowing for precise control over analog outputs. This makes it an excellent choice for applications that require exacting control such as industrial automation, process control, and test equipment. Its high level of precision also makes it suitable for audio applications, where it can contribute to high-fidelity sound reproduction.

One of the key features of the DAC60502DRXT is its small package size. The device comes in a VSSOP-10 (DRX) package, which is ideal for space-constrained applications. Despite its small size, it does not compromise on performance, offering a settling time of just 8 microseconds, ensuring rapid response to changes in input data.

The DAC60502DRXT operates over a wide supply range of 2.7V to 5.5V, providing design flexibility and making it compatible with a variety of microcontrollers and other digital systems. Additionally, it includes an internal reference that simplifies the design and reduces external component count, thereby saving board space and system cost.

Communication with the DAC60502DRXT is achieved through an I2C-compatible serial interface, which supports standard (100 kbps), fast (400 kbps), and fast-plus (1 Mbps) modes. This allows for easy integration into existing digital systems and provides a straightforward interface for microcontrollers to send digital data to the DAC.

Overall, the Texas Instruments DAC60502DRXT is a versatile, high-performance DAC that offers excellent precision in a small package. It is a compelling solution for designers looking to implement accurate analog output functionality in their systems.

You May Also Be Interested in

Texas Instruments
IC DAC 8BIT V-OUT SC70-6
Lowest to $1.4188
Renesas Electronics America
IC DAC 12BIT V-OUT 20TSSOP / 12 Bit Digital to Analog Converter 1 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT A-OUT 20SOIC / 8 Bit Digital to Analog Converter 2 20-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT 16CDIP / Bit Digital to Analog Converter
Need more? Email Us
Linear Technology
SINGLE 8-BIT I2C VOUT DAC WITH B / 8 Bit Digital to Analog Converter 1 TSOT-23-8
Need more? Email Us
Analog Devices Inc.
IC DAC 18BIT A-OUT 28SSOP
Lowest to $133.1369
Maxim Integrated
IC DAC 10BIT V-OUT 10UMAX / 10 Bit Digital to Analog Converter 4 10-uMAX/uSOP
Lowest to $10.9684
Analog Devices Inc.
IC DAC 16BIT V-OUT 16SSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 16SSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6656 $58.3280
12+ $9.5717 $114.8604
19+ $9.2726 $176.1794
25+ $8.9736 $224.3400
33+ $8.6744 $286.2552
44+ $7.7771 $342.1924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,368 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess