Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Ethernet, SONET/SDH, Stratum, Telecom Timing Card IC, Multiplexer IC 312.5MHz 1 Output 64-LQFP (10x10)
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name DS3105
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DS3105LN+, DS3105LN+-ND
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917436-DS3105LN2
Ultra Librarian 3D Model Ultra Librarian DS3105LN2 CAD Model

Description

Introducing the DS3105LN2 from Microchip Technology

The DS3105LN2 is a state-of-the-art integrated circuit designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of Microchip's renowned family of digital signal controllers and microcontrollers that are widely recognized for their reliability, performance, and flexibility.

Key Features

  • High-Performance Processing: At the heart of the DS3105LN2 is a powerful processing core that provides efficient handling of complex algorithms and functions, making it well-suited for a wide range of applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the DS3105LN2 is ideal for battery-powered and power-sensitive applications, ensuring long operational life and reduced energy costs.
  • Robust Connectivity: With built-in support for various communication protocols, the DS3105LN2 offers excellent connectivity options, facilitating seamless integration into existing systems and networks.
  • Enhanced Security Features: Security is a top priority in today's connected world, and the DS3105LN2 delivers with advanced security features to protect against unauthorized access and ensure data integrity.
  • Flexible Memory Options: The device comes with ample memory resources to accommodate the needs of complex applications, and its flexible memory architecture allows for scalable solutions.
  • Extended Temperature Range: The DS3105LN2 is designed to operate reliably across a wide temperature range, making it suitable for harsh environments and demanding industrial applications.

Applications

The versatility of the DS3105LN2 makes it an excellent choice for a variety of applications, including industrial control systems, automotive electronics, Internet of Things (IoT) devices, and consumer electronics. Its robust feature set ensures that it can meet the needs of the most demanding applications while providing a platform for innovation and growth.

Microchip Technology's Commitment

Microchip Technology is committed to providing customers with high-quality products that push the boundaries of performance and efficiency. The DS3105LN2 is a testament to this commitment, offering designers a reliable and powerful component that can drive their products to new heights. With Microchip's extensive support network and resources, integrating the DS3105LN2 into your project will be a smooth and rewarding experience.

You May Also Be Interested in

Nuvoton Technology Corporation of America
Winbond Clock Generator | IC CLOCK GENERATOR 56-TSSOP
Need more? Email Us
ECAD model for W83115WG-BW
IDT, Integrated Device Technology Inc
Four Output Low Power Differential Fanout Buffer for PCI Express Gen1, Gen2, and QPI
Lowest to $1.3997
ECAD model for 9DBL411BKLFT
Integrated Circuit Systems
PCIe Gen 2 main Clock for Intel-based Servers
Need more? Email Us
ECAD model for ICS932S422CFLFT
IDT, Integrated Device Technology Inc
12-OUTPUT DIFFERENTIAL Z-BUFFER FOR PCIE GEN2/3 AND QPI
Lowest to $2.7868
ECAD model for 9ZX21201AKLFT
Renesas Electronics America
4-CH 16-BIT PWM GENERATOR
Need more? Email Us
ECAD model for R8A66170SP
Microchip Technology
3.3V 28Mbps-2.5Gbps AnyRate CLOCK AND DATA RECOVERY | IC CLK DATA REC SDH 2.5GBPS
Need more? Email Us
ECAD model for SY87702LHI
Pericom
PLL Clock Driver for 2.5V DDR-SDRAM Memory
Lowest to $1.8278
ECAD model for PI6CV857LA
Analog Devices Inc.
Continuous Rate 10 Mb/s to 675 Mb/s Clock and Data Recovery IC
Lowest to $46.3273
ECAD model for ADN2816ACPZ
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP
Need more? Email Us
ECAD model for 9DB433AFILFT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.4000 $102.4000
2+ $99.2001 $198.4002
3+ $96.0000 $288.0000
4+ $92.8001 $371.2004
5+ $83.2001 $416.0005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 376 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention