EN
  • EN
  • DE

ICS932S422CFLFT

Part No ICS932S422CFLFT
Manufacturer Integrated Circuit Systems
Catalog Clock/Timing - Application Specific
Description PCIe Gen 2 main Clock for Intel-based Servers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Integrated Circuit Systems
Win Source Part Number 1183783-ICS932S422CFLFT
Manufacturer Homepage www.icst.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICS932S422CFLFT CAD Model

Description

The ICS932S422CFLFT is a clock synthesizer from Integrated Circuit Systems (now IDT). It's designed for use in various computer and embedded systems to generate precise clock signals needed by different components.

Applications:

  • Motherboards
  • Graphics cards
  • Embedded systems
  • Networking equipment
  • Any system requiring precise clock signal generation

Features:

  • Clock Generation: Generates multiple clock frequencies from a single reference crystal.
  • Output Clocks: Provides multiple output clocks with programmable frequencies.
  • Spread Spectrum Clocking (SSC): Supports spread spectrum clocking to reduce EMI (electromagnetic interference).
  • I2C Interface: Allows programming and configuration of the clock generator via an I2C interface.
  • Low Jitter: Designed for low jitter performance to ensure stable and reliable clock signals.
  • Power Management: Includes power-down modes to reduce power consumption.
  • Package: Typically available in TSSOP or similar surface-mount packages.

Benefits:

  • Precise Clocking: Provides accurate and stable clock signals for reliable system operation.
  • Reduced EMI: Spread spectrum clocking helps to reduce electromagnetic interference, improving overall system performance.
  • Flexibility: Programmable frequencies allow for customization to meet specific system requirements.
  • Simplified Design: Integrates multiple clock generation functions into a single chip, simplifying board layout and reducing component count.
  • Power Efficiency: Low power consumption helps to extend battery life in portable devices.
  • Easy Configuration: The I2C interface allows for easy programming and configuration of the clock generator.

The ICS932S422CFLFT is a versatile clock synthesizer that provides accurate and stable clock signals for a wide range of applications. Its programmable frequencies, spread spectrum clocking, and low jitter performance make it an ideal choice for demanding systems.

Technical Specifications: Refer to the official IDT (Integrated Device Technology) documentation for detailed specifications, including frequency ranges, output clock configurations, and power consumption details.

You May Also Be Interested in

Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
IC JITTER ATTENUATOR 24-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
NETWORK TIMING
Need more? Email Us
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Renesas Electronics America
IC CLOCK GENERATOR 3.3V
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess