EN
  • EN
  • DE

ICS843002AGLFT

Part No ICS843002AGLFT
Manufacturer Integrated Circuit Systems
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description FEMTOCLOCKS™ CRYSTAL-TO-3.3V LVPECL FREQUENCY SYNTHESIZER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Integrated Circuit Systems
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825475-ICS843002AGLFT
Ultra Librarian 3D Model Ultra Librarian ICS843002AGLFT CAD Model

Description

The ICS843002AGLFT is a high-performance, low-skew clock generator designed by Integrated Circuit Systems (now Renesas). This device is optimized for applications requiring precise clock distribution, such as networking, telecommunications, and high-speed data processing systems.

Applications:

  • Networking Equipment: Used in switches, routers, and other network infrastructure devices to generate clock signals.
  • Telecommunications: Employed in base stations, transmission systems, and other telecommunications equipment.
  • High-Speed Data Processing: Utilized in servers, workstations, and other high-performance computing platforms.
  • Data Storage Systems: Provides clock signals for RAID controllers and other data storage devices.
  • Test and Measurement Equipment: Used in signal generators, oscilloscopes, and other test equipment.

Features:

  • Low Skew: Minimizes skew between clock outputs for improved system timing accuracy.
  • High Frequency: Supports high-frequency clock generation for demanding applications.
  • Differential Outputs: Provides differential clock outputs for noise immunity.
  • Output Enable Control: Features output enable control for flexible clock management.
  • 3.3V Operation: Operates at a standard 3.3V power supply voltage.
  • PLL-Based Clock Generation: Uses a phase-locked loop (PLL) for precise frequency synthesis.

Benefits:

  • Improved System Performance: Low skew clock outputs enhance system performance by reducing timing uncertainties.
  • Reduced Noise: Differential outputs minimize noise and improve signal integrity.
  • Flexible Clock Distribution: Output enable control enables flexible clock distribution.
  • Simplified Design: Integrated PLL simplifies clock generation circuitry.
  • High Reliability: Designed for high reliability and stable performance.

Additional Details:

The ICS843002AGLFT is typically configured via external resistors or a serial interface. It offers a range of output frequencies and can be used to generate multiple clock signals simultaneously. The device is available in various package options to accommodate different board layouts. The use of a PLL allows for generating clean and stable clock signals with low jitter.

You May Also Be Interested in

Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
AMI SEMICONDUCTOR
IC CLOCK GENERATOR 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Renesas Electronics America
IC CLOCK JITTER PCIE 40VFQFPN
Lowest to $34.9254
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
ON Semiconductor
IC CLOCK GENERATOR 20TSSOP
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,324 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess