EN
  • EN
  • DE

DSA1001DL2-028.6364VAO

Part No DSA1001DL2-028.6364VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 28.6364 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 28.6364 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344797-DSA1001DL2-028.6364VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL2-028.6364VAO CAD Model

Description

Product Overview: DSA1001DL2-028.6364VAO

The DSA1001DL2-028.6364VAO is a state-of-the-art microcontroller product crafted by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide range of applications including industrial control systems, automotive electronics, and Internet of Things (IoT) devices.

Key Features

  • High-Performance CPU: At the heart of the DSA1001DL2-028.6364VAO is a powerful CPU core that offers efficient processing capabilities for complex algorithms and control tasks.
  • Advanced Memory Architecture: With its integrated memory solutions, this microcontroller provides ample storage for both program code and data, ensuring smooth and fast operations.
  • Robust I/O Capabilities: A variety of input/output options are available to interface with external devices, sensors, and actuators, making it highly versatile for different use cases.
  • Low Power Consumption: Designed with energy efficiency in mind, this product operates at a low power level, which is crucial for battery-powered or energy-sensitive applications.
  • Connectivity: The DSA1001DL2-028.6364VAO includes features for both wired and wireless communication, allowing it to easily connect to other devices and networks.
  • Security Features: Security is a top priority, and this microcontroller comes equipped with advanced security features to protect against unauthorized access and ensure data integrity.

Applications

The versatile nature of the DSA1001DL2-028.6364VAO makes it suitable for a multitude of applications. It can be used in:

  • Smart home devices for automation and monitoring
  • Industrial control systems for process management and efficiency
  • Automotive systems for enhanced vehicle performance and safety
  • Wearable technology for health tracking and personal devices
  • IoT devices that require connectivity and data processing

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The DSA1001DL2-028.6364VAO is built to meet stringent quality standards, ensuring reliability and performance in even the most demanding environments. With Microchip's reputation for excellence, customers can trust this microcontroller to be a dependable component of their electronic systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess