EN
  • EN
  • DE

DSA1101BL2-050.0000VAO

Part No DSA1101BL2-050.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOW JITTER -40C-10 / 50 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1101
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 50 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1101
Standard Package 72
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344727-DSA1101BL2-050.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1101BL2-050.0000VAO CAD Model

Description

The DSA1101BL2-050.0000VAO is a state-of-the-art timing solution manufactured by Microchip Technology, a leader in the semiconductor industry. This product is part of Microchip's extensive range of frequency control and timing devices, designed to meet the rigorous demands of modern electronic systems.

Key Features

  • Precision Oscillator: At the heart of the DSA1101BL2-050.0000VAO is a high-stability MEMS oscillator that provides a reliable 50.0000 MHz frequency output, ensuring precise timing for critical applications.
  • Low Jitter Performance: The device is engineered to deliver low phase jitter, which is essential for high-speed digital signaling, data communication, and network synchronization.
  • Compact Footprint: With its small package size, this product is ideal for space-constrained applications, allowing designers to minimize PCB real estate without compromising performance.
  • Supply Voltage: Operating from a 2.5V to 3.3V supply voltage, the DSA1101BL2-050.0000VAO is versatile and can be integrated into a wide range of electronic systems.
  • Temperature Stability: The oscillator maintains stable performance across a broad temperature range, making it suitable for applications that are exposed to environmental variations.
  • Long-term Reliability: Microchip's commitment to quality ensures that this product is built for longevity and consistent operation, reducing the need for maintenance and replacements.

Applications

The DSA1101BL2-050.0000VAO is an excellent choice for a variety of applications, including but not limited to:

  • Networking equipment such as routers, switches, and network interface cards
  • Wireless communication systems including base stations, femtocells, and small cells
  • Industrial and commercial IoT devices
  • Test and measurement equipment
  • Data storage and servers

Product Support and Availability

Microchip Technology provides comprehensive technical support for the DSA1101BL2-050.0000VAO, including datasheets, reference designs, and customer service. The product is available through Microchip's distribution channels, ensuring global availability and prompt delivery.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess