EN
  • EN
  • DE

DSA1101DA3-125.0000VAO

Part No DSA1101DA3-125.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS -40C-85C, 50PPM, 2.5X2. / 125 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1101
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 125 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1101
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344899-DSA1101DA3-125.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1101DA3-125.0000VAO CAD Model

Description

Product Overview: DSA1101DA3-125.0000VAO

The DSA1101DA3-125.0000VAO is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator from the renowned manufacturer, Microchip Technology. Designed to deliver exceptional performance and reliability, this device is an ideal solution for modern electronic applications that require a stable and precise clock signal.

Key Features

  • Precision Frequency: The oscillator provides a stable frequency of 125.0000 MHz, which is essential for high-speed digital communication systems and precision timing applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this product operates with minimal power, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Compact Size: The DSA1101DA3-125.0000VAO comes in a compact package, allowing for easy integration into space-constrained designs without sacrificing performance.
  • High Stability: The oscillator maintains a high level of stability over a wide range of environmental conditions, including temperature variations, which is crucial for maintaining system accuracy and performance.
  • Low Jitter: The low phase jitter characteristic of this oscillator ensures high-quality signal integrity, which is particularly important for applications like data conversion, telecommunications, and high-definition video transmission.

Applications

The versatility of the DSA1101DA3-125.0000VAO makes it suitable for a broad array of applications. It is widely used in:

  • Networking equipment such as routers, switches, and wireless communication systems
  • Consumer electronics including smart devices, wearables, and IoT devices
  • Industrial and automotive systems that require robust timekeeping and synchronization
  • Medical devices where precision timing is paramount
  • Test and measurement equipment that demands high accuracy

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSA1101DA3-125.0000VAO is no exception. It is manufactured to meet high industry standards, ensuring long-term reliability and consistent performance for critical applications. With its combination of precision, stability, and low power consumption, the DSA1101DA3-125.0000VAO is a top choice for designers and engineers looking for a superior clocking solution.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess