EN
  • EN
  • DE

DSA1121CA1-040.0000TVAO

Part No DSA1121CA1-040.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-125C SMD / 40 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1121
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 40 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345164-DSA1121CA1-040.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1121CA1-040.0000TVAO CAD Model

Description

Product Overview: DSA1121CA1-040.0000TVAO

The DSA1121CA1-040.0000TVAO is a cutting-edge electronic component manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to the rigorous demands of modern electronics, providing a reliable and high-performance solution for a wide array of applications.

Key Features

  • Precision Timing: The DSA1121CA1-040.0000TVAO offers precise timing solutions, which is critical for ensuring the synchronization of operations in complex electronic systems.
  • Stability: With its stable frequency output, this product ensures consistent performance, which is vital for applications that cannot tolerate timing variations.
  • High Quality: As with all Microchip Technology products, this component is made with high-quality materials and adheres to stringent manufacturing standards, ensuring durability and longevity.
  • Versatility: This device can be used in a variety of applications, including but not limited to telecommunications, computing, and industrial systems where reliable timing is essential.

Technical Specifications

The DSA1121CA1-040.0000TVAO boasts a frequency of 40.0000 MHz, which is ideal for high-speed operations. It is designed to meet the needs of applications requiring a controlled oscillation frequency with minimal deviation.

Applications

Microchip Technology's DSA1121CA1-040.0000TVAO is suitable for a range of applications, including:

  • Networking equipment such as routers and switches
  • Wireless communication systems
  • Data storage and servers
  • Industrial control systems
  • Internet of Things (IoT) devices

Reliability and Support

Customers can expect reliable operation from the DSA1121CA1-040.0000TVAO, backed by Microchip Technology's commitment to quality. In addition, Microchip provides comprehensive technical support for their products, ensuring that designers and engineers can integrate this component into their systems with confidence.

For more detailed information, including packaging, environmental standards, and ordering details, interested parties are encouraged to consult the product's datasheet and Microchip Technology's customer support resources.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess