EN
  • EN
  • DE

DSA2311KA1-R0024VAO

Part No DSA2311KA1-R0024VAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS TWO-OUTPUT AUTO -40C-125C 5 / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA2311
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 25MHz
Frequency - Output 2 24MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 23mA
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.90mm)
Package / Case 6-VDFN
Base Product Number DSA2311
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344705-DSA2311KA1-R0024VAO
Ultra Librarian 3D Model Ultra Librarian DSA2311KA1-R0024VAO CAD Model

Description

Introducing the DSA2311KA1-R0024VAO from Microchip Technology

Microchip Technology's DSA2311KA1-R0024VAO is a cutting-edge solution designed for a wide range of applications that require reliability, efficiency, and precision. This product is a testament to Microchip's commitment to providing high-quality components that cater to the evolving needs of the electronics industry.

Key Features of DSA2311KA1-R0024VAO

  • High Performance: The DSA2311KA1-R0024VAO is built to deliver top-notch performance, ensuring that your applications run smoothly and efficiently.
  • Durability: With a robust design, this product is made to withstand the rigors of daily use, making it a reliable choice for critical applications.
  • Energy Efficient: Energy conservation is a key aspect of modern electronics, and the DSA2311KA1-R0024VAO is designed to minimize power consumption, helping to reduce operational costs and environmental impact.

Applications

The versatility of the DSA2311KA1-R0024VAO allows it to be used in various applications, including:

  • Telecommunication systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronic devices
  • Medical equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSA2311KA1-R0024VAO is no exception. It undergoes rigorous testing to ensure it meets the highest standards of reliability and performance. Customers can trust this product to perform consistently over its lifespan, even in the most demanding conditions.

Technical Support and Resources

Microchip Technology provides extensive support and resources for the DSA2311KA1-R0024VAO, including datasheets, technical documentation, and application notes. Additionally, their customer service and technical support teams are readily available to assist with any questions or issues that may arise.

In summary, the DSA2311KA1-R0024VAO from Microchip Technology is an exceptional product that combines performance, durability, and efficiency, making it an ideal choice for a multitude of electronic applications. Its adherence to Microchip's stringent quality standards ensures that it is a component you can rely on for your critical design needs.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess