EN
  • EN
  • DE

DSA2311KA1-R0075TVAO

Part No DSA2311KA1-R0075TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS TWO-OUTPUT AUTO -40C-125C 5 / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA2311
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 20MHz
Frequency - Output 2 15MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 23mA
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.90mm)
Package / Case 6-VDFN
Base Product Number DSA2311
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344739-DSA2311KA1-R0075TVAO
Ultra Librarian 3D Model Ultra Librarian DSA2311KA1-R0075TVAO CAD Model

Description

Product Overview: DSA2311KA1-R0075TVAO

The DSA2311KA1-R0075TVAO is a cutting-edge semiconductor product from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to cater to the demanding needs of modern electronic applications, offering both reliability and performance.

Key Features

  • High-Performance Silicon Design: At the core of the DSA2311KA1-R0075TVAO is a sophisticated silicon structure that ensures efficient operation and longevity, making it suitable for a wide range of electronic applications.
  • Low Power Consumption: This product is engineered to maintain low power consumption without compromising on performance, which is crucial for battery-powered devices and energy-sensitive applications.
  • Robust Thermal Management: With an advanced thermal design, the DSA2311KA1-R0075TVAO can operate reliably under various temperature conditions, ensuring consistent performance and preventing overheating.
  • Compact Footprint: The small form factor of the DSA2311KA1-R0075TVAO makes it an ideal choice for space-constrained applications, allowing designers to integrate it into compact systems without sacrificing functionality.

Applications

The DSA2311KA1-R0075TVAO is versatile and can be used across a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the DSA2311KA1-R0075TVAO is no exception. It is manufactured under stringent quality control processes to ensure it meets the highest industry standards. Customers can trust this product for critical applications where reliability is paramount.

Support and Resources

Microchip Technology provides extensive support for the DSA2311KA1-R0075TVAO, including detailed datasheets, application notes, and technical support from experienced engineers. This ensures that designers and engineers can fully utilize the product's capabilities and integrate it seamlessly into their projects.

In conclusion, the DSA2311KA1-R0075TVAO from Microchip Technology represents a blend of innovation, efficiency, and reliability, making it an excellent choice for a diverse array of electronic applications.

You May Also Be Interested in

Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess