EN
  • EN
  • DE

TLC6C5816QPWPRQ1

Part No TLC6C5816QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description KONG MING TLC6C5816 PROD VERSION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features LED Driver IC 16 Output Linear Shift Register PWM Dimming 50mA 28-HTSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 28-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 28-HTSSOP
Family Name TLC6C5816
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51674-6, TLC6C5816QPWPRQ1-ND, 296-51674-2, 296-51674-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899858-TLC6C5816QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TLC6C5816QPWPRQ1 CAD Model

Description

Texas Instruments TLC6C5816QPWPRQ1 Automotive Catalog 16-Bit Constant-Current LED Sink Driver

The TLC6C5816QPWPRQ1 from Texas Instruments is a highly integrated, robust 16-bit constant-current LED sink driver, specifically designed for automotive display applications. This advanced driver IC is engineered to enhance the visual performance and reliability of LED arrays used in instrument clusters, navigation systems, and rear-seat entertainment displays, adhering to the stringent requirements of the automotive industry.

This device operates with a supply voltage range of 3.0 V to 5.5 V, making it compatible with most automotive power systems. The TLC6C5816QPWPRQ1 offers a constant current between 5 mA to 120 mA per channel, which can be adjusted via an external resistor, providing designers with flexibility in controlling the brightness of the LEDs to suit various ambient light conditions.

One of the key features of the TLC6C5816QPWPRQ1 is its error detection system, which includes open LED, shorted LED, and thermal error flags. This ensures that any faults in the LED array are quickly identified and reported, allowing for immediate action to be taken to maintain the safety and functionality of the automotive display. Additionally, the device includes a 30 MHz clock frequency, supporting high-speed data transfer and enabling dynamic lighting effects.

The TLC6C5816QPWPRQ1 also boasts a greyscale PWM dimming control, which allows for precise control over the brightness levels, enhancing the visual quality of the display. The thermal shutdown feature incorporated into the IC provides protection against overheating, safeguarding the longevity of the product.

Encased in a compact, power-saving TSSOP (Thin Shrink Small Outline Package) with 24 pins, the TLC6C5816QPWPRQ1 is designed for space-constrained automotive environments. Its small footprint and low power consumption make it an ideal choice for modern vehicle designs that require efficient use of space without compromising on performance.

In summary, the TLC6C5816QPWPRQ1 from Texas Instruments is a reliable and versatile solution for driving LED arrays in automotive applications, offering a blend of performance, safety, and efficiency that is critical for today's automotive standards.

You May Also Be Interested in

Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4978 $52.4230
85+ $1.2290 $104.4650
130+ $1.1906 $154.7780
175+ $1.1522 $201.6350
225+ $1.1138 $250.6050
305+ $0.9986 $304.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,492 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess