EN
  • EN
  • DE

LM27964SQ-C/NOPB

Part No LM27964SQ-C/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LM27964 White LED Driver System with I2C Compatible Brightness Control
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 7
Voltage Supply MIN 2.7V
Voltage Supply MAX 5.5V
Voltage - Output 2 V ~ 4 V
Output Current per Channel 30mA, 80mA
Frequency 700kHz
Dimming I2C
Applications Backlight
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-WQFN (4x4)
Win Source Part Number 1198028-LM27964SQ-C/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM27964
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM27964SQ-C/NOPB CAD Model

Description

Product Overview: LM27964SQ-C/NOPB

The LM27964SQ-C/NOPB is a highly integrated Charge-Pump LED driver and boost converter from Texas Instruments designed to provide a complete backlight and audio solution for mobile phones and other handheld devices. Its compact design and feature-rich specifications make it an excellent choice for designers looking to enhance display and audio performance with minimal power consumption.

Key Features

  • Charge-Pump LED Driver: The device includes a high-efficiency, 1x/1.5x/2x charge-pump LED driver that can power up to six LEDs in parallel, providing uniform backlighting for LCD displays.
  • Variable Output Voltage: The output voltage can be adjusted via an I2C-compatible interface, offering precise control over the LED current and thus the brightness of the display.
  • Audio Amplifier: An integrated Class AB audio amplifier delivers high-quality sound output, making it ideal for devices that require both visual and audio functionalities.
  • Flexible Power Management: The LM27964SQ-C/NOPB supports a wide input voltage range and includes automatic mode switching to optimize efficiency based on LED forward voltage requirements.
  • I2C Interface: The device features an I2C-compatible interface for easy programming and control of the LED driver and audio amplifier, providing a high level of customization for specific application needs.
  • Protection Features: Built-in safety features include over-voltage protection, short-circuit protection, and thermal shutdown, ensuring reliable operation under various conditions.

Applications

This versatile driver is well-suited for a range of portable applications, including:

  • Smartphones
  • Tablets
  • Portable media players
  • Handheld gaming devices

Quality and Reliability

The LM27964SQ-C/NOPB is manufactured by Texas Instruments, a leader in semiconductor solutions, ensuring high standards of quality and reliability. The device is available in a compact 24-lead LLP package, making it suitable for space-constrained applications. With its robust design and integrated features, the LM27964SQ-C/NOPB provides a comprehensive solution for enhancing the user interface of portable devices.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $4.0289

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess