EN
  • EN
  • DE

DSA6011MI2B-016.0000VAO

Part No DSA6011MI2B-016.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-85C SMD / 16 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA60XX
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 16 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 1.5µA (Typ)
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345099-DSA6011MI2B-016.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA6011MI2B-016.0000VAO CAD Model

Description

Product Overview: DSA6011MI2B-016.0000VAO

Manufacturer: Microchip Technology

Product Category: MEMS Oscillators

The DSA6011MI2B-016.0000VAO is a state-of-the-art MEMS oscillator from the renowned manufacturer, Microchip Technology. This high-performance timing solution is designed to cater to the demanding requirements of modern electronic applications. With its robust design and advanced features, the DSA6011MI2B-016.0000VAO is an ideal choice for engineers looking for reliable and precise clocking devices.

The oscillator operates at a fixed frequency of 16.0000 MHz, providing a stable and accurate clock signal that is essential for synchronous operations in digital systems. The MEMS (Micro-Electro-Mechanical Systems) technology ensures that the oscillator is less susceptible to environmental factors such as temperature variations and mechanical vibrations, making it more reliable than traditional quartz crystal oscillators.

This product comes in a compact surface-mount package that is suitable for high-density PCB layouts. The small footprint of the device allows for efficient use of board space while maintaining excellent performance. Additionally, the DSA6011MI2B-016.0000VAO boasts low power consumption, which is critical for battery-operated and portable devices, where energy efficiency is paramount.

Key features of the DSA6011MI2B-016.0000VAO include a wide operating temperature range, making it suitable for industrial and automotive applications that require operation under extreme conditions. The device also offers low phase jitter, which is essential for high-speed data communication, ensuring data integrity and system stability.

Compatibility with industry-standard oscillator footprints allows for easy replacement and design flexibility. The oscillator is also RoHS compliant, adhering to environmental standards and regulations. As with all Microchip products, customers can expect high reliability and performance from the DSA6011MI2B-016.0000VAO, backed by Microchip Technology's commitment to quality.

In summary, the DSA6011MI2B-016.0000VAO from Microchip Technology is a high-quality MEMS oscillator that provides a reliable and precise timing solution for a wide range of electronic applications. Its robust design, combined with advanced features, makes it an excellent choice for designers seeking performance and durability.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess