EN
  • EN
  • DE

DSC1001BI2-066.0000T

Part No DSC1001BI2-066.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 66.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 13 Weeks
Features 66 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Manufacturer Microchip Technology
Series DSC1001
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
Family Name DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917525-DSC1001BI2-066.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1001BI2-066.0000T CAD Model

Description

The DSC1001BI2-066.0000T is a high-performance silicon MEMS oscillator from Microchip Technology, renowned for its precision timing solutions. This device offers an ideal balance between the high stability of a traditional crystal oscillator and the flexibility of a programmable oscillator. It is designed to meet the rigorous demands of modern electronic systems where accuracy, reliability, and compact form factors are critical.

Key Features

  • Frequency Range: This oscillator operates at a fixed frequency of 66.0000 MHz, which is suitable for various applications, including networking, telecommunications, and embedded systems.
  • Supply Voltage: It supports a supply voltage of 1.8V, making it compatible with low-power applications and contributing to overall system power efficiency.
  • Stability: The DSC1001BI2-066.0000T offers excellent frequency stability, ensuring precise clocking for the duration of its operation.
  • Form Factor: Encased in a compact 4-SMD, no lead package, it saves valuable board space and is suitable for high-density circuit designs.
  • Operating Temperature: This device is designed to operate over an industrial temperature range, maintaining performance across diverse environmental conditions.
  • Output Type: It provides a CMOS output, known for its compatibility with most digital circuits and its ability to drive multiple loads.

Applications

The DSC1001BI2-066.0000T is versatile and can be used in a wide array of applications. Its performance characteristics make it an excellent choice for:

  • High-speed digital electronics
  • Wireless communication systems
  • Portable and battery-powered devices
  • Industrial control systems
  • Networking hardware such as routers and switches

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The DSC1001BI2-066.0000T is manufactured with rigorous quality control processes, ensuring that it meets the stringent requirements of various industries. Customers can trust this oscillator to provide reliable service throughout its lifecycle.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess