EN
  • EN
  • DE

DSC1001CE1-033.8688T

Part No DSC1001CE1-033.8688T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 33.8688MHZ CMOS SMD / 33.8688 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Manufacturer Microchip Technology
Packaging Reel - TR
Base Resonator MEMS
Type XO (Standard)
Frequency 33.8688 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 7.2mA
Ratings AEC-Q100
Mounting Surface Mount
Case / Package 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-4918-6,576-4918-2,DSC1001CE1-033.8688T-ND,576-4918-1
Standard Package 1,000
Win Source Part Number 1330271-DSC1001CE1-033.8688T
Ultra Librarian 3D Model Ultra Librarian DSC1001CE1-033.8688T CAD Model

Description

The DSC1001CE1-033.8688T is a high-performance silicon MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision oscillator is designed to meet the stringent requirements of various applications, including telecommunications, networking, and industrial markets.

Key Features

  • Frequency: The device offers a stable frequency output of 33.8688 MHz, which is ideal for applications requiring precise timing solutions.
  • Package: It comes in a compact and robust 4-pin 2.5x2.0 mm ceramic package, which ensures durability and minimal footprint on the circuit board.
  • Stability: The oscillator provides excellent frequency stability, making it suitable for high-performance applications where reliability is paramount.
  • Supply Voltage: It operates at a supply voltage of 1.8V, ensuring low power consumption and compatibility with energy-efficient systems.
  • Temperature Range: The device is designed to operate over an industrial temperature range, maintaining its performance under varying environmental conditions.
  • Output Type: The DSC1001CE1-033.8688T features a CMOS output, providing a versatile digital signal that is easily interfaced with other digital components.

Applications

The oscillator's precision and reliability make it an excellent choice for a wide range of applications, including:

  • Networking equipment such as routers, switches, and modems
  • Telecommunication infrastructure
  • Industrial control systems
  • Internet of Things (IoT) devices
  • Wearable technology

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The DSC1001CE1-033.8688T is backed by Microchip's customer support and extensive testing to ensure it meets the highest standards for performance and durability. Customers can also access a wealth of resources, including datasheets, technical documentation, and design support, to facilitate seamless integration into their projects.

For designers and engineers looking for a reliable, high-performance timing solution, the DSC1001CE1-033.8688T from Microchip Technology represents an outstanding choice that combines innovation, efficiency, and precision in a single component.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess