EN
  • EN
  • DE

MSP430F67791AIPZR

Part No MSP430F67791AIPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 100LQFP / MCU 16-bit MSP430 RISC 512KB Flash 3.3V 100-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter
Number of I/O 62
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 789751-MSP430F67791AIPZR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name MSP430F67791A
Introduction Date May 30, 2014
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F67791AIPZR CAD Model

Description

Introducing the MSP430F67791AIPZR Microcontroller from Texas Instruments

The MSP430F67791AIPZR is a highly integrated, low-power microcontroller designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and robust performance in embedded applications. The MSP430F67791AIPZR is specifically tailored for metering and energy-monitoring applications, making it an ideal choice for smart grid infrastructure, industrial metering, and home energy management systems.

At the heart of the MSP430F67791AIPZR is a 16-bit RISC CPU, which operates at a speed of up to 25MHz. This ensures swift data processing and quick response times, which are crucial for real-time measurement and control tasks. The device also features a 32-bit hardware multiplier, which provides accelerated mathematical operations, essential for complex calculations involved in energy metering.

One of the standout features of this microcontroller is its integrated Low-Energy Accelerator (LEA) module. The LEA enables fast and power-efficient signal processing, which is critical for applications like digital signal processing and sensor data analysis. This capability allows developers to implement advanced metering algorithms while maintaining low energy consumption.

The MSP430F67791AIPZR comes equipped with an array of communication interfaces, including I2C, SPI, and UART, which provide versatile connectivity options for various peripheral devices and communication modules. Additionally, it supports an extended scan interface (ESI) module, specifically designed for high-precision flow metering applications.

With its robust set of integrated peripherals, the MSP430F67791AIPZR offers up to 512KB of in-system programmable flash memory, 32KB of RAM, and an 8KB ROM with pre-loaded TI software libraries. These resources allow developers to store complex programs and data required for advanced metering functionalities.

Designed with security in mind, the MSP430F67791AIPZR incorporates several security features, including a 128-bit AES encryption module, which ensures the protection of sensitive data during transmission and storage. This is essential for maintaining data integrity and privacy in energy metering systems.

The microcontroller is available in a 100-pin LQFP (Low-Profile Quad Flat Package) that offers a compact footprint for space-constrained applications. Its wide operating temperature range ensures reliability and performance in harsh environmental conditions.

In summary, the MSP430F67791AIPZR from Texas Instruments is a sophisticated, power-efficient microcontroller that delivers exceptional performance for complex metering applications. Its rich set of features and integrated peripherals make it a top choice for developers looking to create advanced, secure, and reliable energy management solutions.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2227 $63.6681
6+ $17.4135 $104.4810
9+ $16.8694 $151.8246
13+ $16.3252 $212.2276
16+ $15.7810 $252.4960
22+ $14.1485 $311.2670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,569 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess