EN
  • EN
  • DE

DSC1018CE2-040.0000T

Part No DSC1018CE2-040.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 40.000MHZ CMOS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type MEMS (Silicon)
Frequency 40MHz
Purpose Standby (Power Down)
Output CMOS
Supply Voltage - Operating 1.8V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C to 70°C
Current - Supply (Max) 4mA (Typ)
Mounting SMD (SMT)
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 1μA
Win Source Part Number 1035151-DSC1018CE2-040.0000T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DSC1018CE2-040.0000T CAD Model

Description

Product Overview: DSC1018CE2-040.0000T

The DSC1018CE2-040.0000T is a cutting-edge, low-power, precision MEMS oscillator designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This high-performance oscillator provides a stable and reliable clock signal, which is crucial for digital electronics systems. With an operating frequency of 40.0000 MHz, it is an ideal choice for a wide range of applications including embedded systems, IoT devices, microprocessors, networking, and telecommunications equipment.

Key Features

  • Frequency: 40.0000 MHz - ensuring high precision for timing-critical applications.
  • Supply Voltage: 1.8 V - low voltage operation for energy-efficient designs.
  • Stability: ±25 ppm - offering excellent frequency stability over temperature and time.
  • Packaging: 4-SMD, No Lead - compact and surface mountable for space-saving PCB designs.
  • Operating Temperature: -40°C to +85°C - robust performance over a wide temperature range.
  • Output Type: CMOS - compatible with most digital circuits, ensuring easy integration.

Applications

The DSC1018CE2-040.0000T is versatile and can be used in various applications where accurate timing is paramount. It is particularly suitable for:

  • Wireless communication systems
  • Portable electronics
  • Networking hardware such as routers and switches
  • Industrial controls
  • Consumer electronics

Advantages

The use of MEMS technology provides several advantages over traditional quartz crystal oscillators. These include better shock and vibration resistance, smaller size, and faster start-up time. Additionally, MEMS oscillators like the DSC1018CE2-040.0000T offer higher reliability and longer product life, making them a superior choice for modern electronic designs.

Environmental Compliance

Microchip Technology is committed to environmental stewardship. The DSC1018CE2-040.0000T is compliant with RoHS (Restriction of Hazardous Substances), ensuring that it is free from specific hazardous materials commonly used in electronics and electrical equipment.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess