EN
  • EN
  • DE

DSC1103CI2-125.0000

Part No DSC1103CI2-125.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 125.0000MHZ LVDS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 34 Weeks
Features 125 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-SMD, No Lead
Manufacturer Microchip Technology
Series DSC1103
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-SMD, No Lead
Family Name DSC1103
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 110
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869686-DSC1103CI2-125.0000
Ultra Librarian 3D Model Ultra Librarian DSC1103CI2-125.0000 CAD Model

Description

Microchip Technology's DSC1103CI2-125.0000 Precision Oscillator

Introducing the DSC1103CI2-125.0000, a state-of-the-art precision oscillator from Microchip Technology, a global leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This high-performance component is designed to deliver exceptional stability and accuracy for your electronic applications.

Key Features

  • Frequency: The DSC1103CI2-125.0000 operates at a fixed frequency of 125.0000 MHz, providing a stable and precise clock signal for your critical applications.
  • Supply Voltage: It is designed to work with a supply voltage of 2.25V to 3.63V, accommodating a wide range of power supplies and ensuring compatibility with various system designs.
  • Low Jitter: With its low phase jitter performance, this oscillator minimizes signal noise and distortion, making it ideal for high-speed digital signal processing, networking, and telecommunications.
  • Stability: The oscillator offers excellent temperature stability, ensuring reliable performance across a broad temperature range, typically from -40°C to +85°C.
  • Output Type: It provides a CMOS output, which is widely used in digital circuits due to its high noise immunity and low static power consumption.
  • Packaging: The device comes in a compact 6-SMD, no lead package, which is suitable for space-constrained applications while providing robust performance.

Applications

The DSC1103CI2-125.0000 is an excellent choice for a variety of applications that require precise timing solutions, including:

  • High-speed data communications
  • Wireless infrastructure
  • Networking equipment
  • Storage systems
  • Industrial controls
  • Test and measurement equipment

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The DSC1103CI2-125.0000 is built to stringent quality standards, ensuring high reliability and performance for the most demanding applications. With Microchip's dedication to customer satisfaction, you can be confident in integrating this oscillator into your designs.

For detailed specifications, application notes, and further information, please refer to the official Microchip Technology datasheets and product documentation.

You May Also Be Interested in

Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess