EN
  • EN
  • DE

DSC2140FI2-D0001

Part No DSC2140FI2-D0001
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2140
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 125MHz, 156.25MHz
Function Enable/Disable
Output HCSL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 42mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2140
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343745-DSC2140FI2-D0001
Ultra Librarian 3D Model Ultra Librarian DSC2140FI2-D0001 CAD Model

Description

Introducing the DSC2140FI2-D0001 from Microchip Technology

Microchip Technology's DSC2140FI2-D0001 is a state-of-the-art semiconductor product designed to meet the demands of modern electronics. This high-performance component is part of Microchip's extensive portfolio of microcontroller, mixed-signal, analog, and Flash-IP solutions, which are known for their reliability and innovation.

The DSC2140FI2-D0001 is a digital signal controller (DSC) that combines the best features of microcontrollers (MCUs) with the computational power of digital signal processors (DSPs). This hybrid approach allows for optimized performance in applications requiring complex algorithms and precise control, such as in the fields of industrial automation, automotive systems, and Internet of Things (IoT) devices.

Key Features of the DSC2140FI2-D0001:

  • Advanced Core: The device features a powerful core that enables high-speed processing of digital signals, ensuring efficient handling of computationally intensive tasks.
  • Integrated Peripherals: A suite of integrated peripherals supports a range of functionalities, including communication, control, and data acquisition, to minimize the need for external components.
  • Robust Memory Architecture: With an intelligent memory architecture, the DSC2140FI2-D0001 offers ample program and data storage, facilitating complex application development with ease.
  • Low Power Consumption: Designed for energy efficiency, the product operates at low power levels, making it ideal for battery-powered and energy-sensitive applications.
  • Connectivity Options: The DSC2140FI2-D0001 provides multiple connectivity options, including advanced serial communication interfaces, to ensure seamless integration with other system components.
  • Reliability: As with all Microchip products, reliability is a cornerstone. The DSC2140FI2-D0001 is built to withstand harsh conditions and provide consistent performance over its lifespan.

Whether your project involves complex motor control, advanced audio processing, or precise power management, the DSC2140FI2-D0001 is engineered to deliver. Its robust design and flexible feature set make it an excellent choice for engineers and designers looking to push the boundaries of what's possible in embedded systems.

For detailed specifications, application notes, and additional resources, please visit Microchip Technology's official website or contact their support team. The DSC2140FI2-D0001 is more than just a component; it's a gateway to innovation in your next high-tech project.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess