EN
  • EN
  • DE

DSC6083CI2A-000K000T

Part No DSC6083CI2A-000K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO CMOS SMD / XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344054-DSC6083CI2A-000K000T
Ultra Librarian 3D Model Ultra Librarian DSC6083CI2A-000K000T CAD Model

Description

Microchip Technology DSC6083CI2A-000K000T: A Compact, Low-Power MEMS Oscillator

The DSC6083CI2A-000K000T is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, renowned for its compact size and low power consumption. Designed to meet the stringent requirements of modern electronic devices, this oscillator is an ideal choice for applications where space and power efficiency are critical.

Key Features:

  • Frequency Range: The device offers a stable frequency output, ensuring reliable performance for your critical applications.
  • Supply Voltage: Operating at a nominal voltage, the DSC6083CI2A-000K000T is designed to work efficiently with a wide range of power supplies, contributing to its versatility in various applications.
  • Low Power Consumption: With its energy-efficient design, this MEMS oscillator minimizes power usage, which is essential for battery-powered devices and helps extend their operational lifespan.
  • Compact Package: The ultra-small footprint of the DSC6083CI2A-000K000T makes it an excellent choice for space-constrained applications, without compromising on performance.
  • Stability: It provides temperature stability, ensuring consistent performance across a range of environmental conditions.
  • Long-term Reliability: The oscillator is designed to offer long-term reliability, reducing maintenance and replacement costs over the product's lifespan.

Applications:

The DSC6083CI2A-000K000T from Microchip Technology is suitable for a wide array of applications, including but not limited to:

  • Portable and wearable electronics
  • Internet of Things (IoT) devices
  • Industrial automation and control systems
  • Medical devices and healthcare technology
  • Automotive electronics
  • Consumer electronics

Whether you're designing the next generation of smart devices or looking to enhance the performance of existing products, the DSC6083CI2A-000K000T offers the precision, durability, and efficiency needed to succeed in today's competitive market.

For detailed technical specifications, application support, and ordering information, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess