EN
  • EN
  • DE

DSC6083JI2A-032K678T

Part No DSC6083JI2A-032K678T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 32.7680KHZ CMOS SMD / 32.768 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 32.768 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343475-DSC6083JI2A-032K678T
Ultra Librarian 3D Model Ultra Librarian DSC6083JI2A-032K678T CAD Model

Description

Introducing the DSC6083JI2A-032K678T from Microchip Technology

The DSC6083JI2A-032K678T is a cutting-edge MEMS oscillator designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This precision device is tailored to meet the stringent requirements of modern electronic systems, providing a reliable and stable clock source with exceptional performance.

Key Features

  • Frequency Range: The oscillator operates at a frequency of 32.678 kHz, ideal for real-time clock applications and low-power timekeeping functions.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, making it suitable for battery-operated devices where power efficiency is crucial.
  • Stability: The DSC6083JI2A-032K678T boasts excellent frequency stability, ensuring precise timing for the most demanding applications.
  • Package: Housed in a compact 4-SMD, No Lead package, it occupies minimal space on a PCB, making it an excellent choice for space-constrained designs.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The DSC6083JI2A-032K678T is versatile and can be used across a wide range of applications, including:

  • Wearable Electronics
  • Internet of Things (IoT) Devices
  • Mobile Phones
  • Smart Home Systems
  • Industrial Controls
  • Healthcare Devices

Quality and Reliability

Microchip Technology is committed to the highest standards of quality and reliability. The DSC6083JI2A-032K678T is no exception, undergoing rigorous testing and quality control measures to ensure it meets the needs of even the most critical systems.

Support and Availability

Backed by Microchip Technology's global support network, customers can expect comprehensive technical assistance and customer service. With its availability and support, the DSC6083JI2A-032K678T is a dependable choice for designers looking to integrate a stable and precise clock source into their next project.

Choose the DSC6083JI2A-032K678T for your next design to experience the performance and reliability that Microchip Technology is known for.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess