Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Programmable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bulk
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Available Frequency Range 1 MHz ~ 100 MHz
Function Standby
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability (Total) ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 12 µA
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344275-DSC6111HE1A-PROGRAMMABLE
Ultra Librarian 3D Model Ultra Librarian DSC6111HE1A-PROGRAMMABLE CAD Model

Description

Microchip Technology's DSC6111HE1A - Programmable Silicon Oscillator

The DSC6111HE1A from Microchip Technology is a highly reliable and versatile programmable silicon oscillator designed to meet the stringent requirements of modern electronic systems. With its compact footprint and robust performance, this oscillator is an ideal choice for engineers looking to streamline their design process and reduce time to market for a wide range of applications, including consumer electronics, industrial control systems, automotive, and telecommunications.

Key Features:

  • Frequency Range: The DSC6111HE1A offers a broad frequency range that can be programmed to suit specific application needs, providing flexibility and precision for various design requirements.
  • Low Power Consumption: This oscillator is engineered for energy efficiency, making it suitable for battery-powered devices where power conservation is critical.
  • Stability and Accuracy: High frequency stability and low jitter performance ensure accurate timing for sensitive applications, contributing to the overall reliability of the final product.
  • Programmability: The device's programmable nature allows for easy customization, enabling designers to fine-tune the oscillator to the specific needs of their projects without the need for external components.
  • Compact Size: Its small package size is ideal for space-constrained applications, allowing for more compact and integrated designs without sacrificing performance.
  • Temperature Range: The DSC6111HE1A is designed to operate over a wide temperature range, ensuring consistent performance even under varying environmental conditions.

Applications:

The versatile nature of the DSC6111HE1A programmable silicon oscillator makes it suitable for a variety of applications, including:

  • Portable and wearable devices
  • Internet of Things (IoT) products
  • Industrial automation and control systems
  • Automotive electronics
  • Networking and telecommunications equipment

With its combination of programmability, performance, and compact design, the DSC6111HE1A from Microchip Technology is an excellent choice for any project requiring a high-quality, reliable timing solution.

You May Also Be Interested in

SiTIME
OSC PROG LVCMOS 1.8V STBY SMD
Need more? Email Us
ECAD model for SIT1602AIT7-18S
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO TTL 5V 100PPM
Need more? Email Us
ECAD model for SG-8002CE-STC
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO CMOS 2.5V 50PPM
Need more? Email Us
ECAD model for SG-8003CA-PDB
Silicon Labs
MEMS OSC PROG BLANK 32KHZ-100MHZ / CMEMS? LVCMOS 32 kHz ~ 100 MHz Programmable Oscillator 1.71V ~ 3.63V Enable/Disable, Standby 4-SMD, No Lead
Lowest to €15.8187
ECAD model for SI501-PROG-CAX
SiTIME
SIT3821 - FIELD PROGRAMMABLE OSC
Need more? Email Us
ECAD model for SIT3821AI-1B2-XXXX000.FP0000X
Cardinal Components Inc.
OSC PROG BLANK 500KHZ-133MHZ / XO (Standard) CMOS, TTL 500 kHz ~ 133 MHz Programmable Oscillator 3V ~ 5.5V Enable/Disable, Standby 14-DIP, 4 Leads (Full Size, Metal Can)
Need more? Email Us
ECAD model for CPPX1-A5BC-XX.XXXNP
SiTIME
OSC PROG LVCMOS 2.5V EN/DS 20PPM
Need more? Email Us
ECAD model for SIT8208AI-3-25E
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-80MHZ
Need more? Email Us
ECAD model for DSC6003ME1A-000.0000T
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Need more? Email Us
ECAD model for DSC8001DI5

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention