EN
  • EN
  • DE

DSC6111HI2B-250K000T

Part No DSC6111HI2B-250K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC LVCMOS 25PPM 1.6X1.2MM / 250 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 250 kHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343967-DSC6111HI2B-250K000T
Ultra Librarian 3D Model Ultra Librarian DSC6111HI2B-250K000T CAD Model

Description

Microchip Technology's DSC6111HI2B-250K000T MEMS Oscillator

The DSC6111HI2B-250K000T is a high-performance, low-power MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, renowned for its precision timing devices. This compact and reliable timing solution is designed to meet the stringent requirements of modern electronic systems, providing a stable and accurate clock signal essential for digital circuits.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 250 kHz, making it suitable for a wide range of applications that require a low-frequency clock source.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, offering versatility for different power environments and ensuring compatibility with both 1.8V and 3.3V logic levels.
  • Stability: The device boasts excellent frequency stability, ensuring consistent performance over a range of operating conditions.
  • Package: Housed in a compact 4-SMD, no lead package, the DSC6111HI2B-250K000T occupies minimal board space and is ideal for space-constrained applications.
  • Operating Temperature: It is designed to operate over an industrial temperature range of -40°C to +85°C, making it robust enough for use in harsh environments.
  • Low Power Consumption: The oscillator's design prioritizes energy efficiency, which is crucial for battery-powered and portable devices.

Applications

The DSC6111HI2B-250K000T is an excellent choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Portable and battery-powered devices
  • IoT devices and smart technology
  • Consumer electronics
  • Automotive electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6111HI2B-250K000T is no exception. With its robust design and rigorous testing, this MEMS oscillator ensures high reliability and performance consistency, making it a trustworthy component for your precision timing needs.

Whether you are designing a sophisticated industrial system or a compact consumer gadget, the DSC6111HI2B-250K000T from Microchip Technology provides the accuracy, stability, and reliability that your products require.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess