EN
  • EN
  • DE

XCR3064XL-7PC44I

Part No XCR3064XL-7PC44I
Manufacturer Amd
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 64MC 7NS 44PLCC  /  
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr AMD Xilinx
Series CoolRunner XPLA3
Package Tube
Product Status Obsolete
Programmable Type In System Programmable (min 1K program/erase cycles)
Delay Time tpd(1) Max 7 ns
Voltage Supply - Internal 2.7V ~ 3.6V
Number of Logic Elements/Blocks 4
Number of Macrocells 64
Number of Gates 1500
Number of I/O 36
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number XCR3064XL
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 26
Win Source Part Number 1019344-XCR3064XL-7PC44I
Ultra Librarian 3D Model Ultra Librarian XCR3064XL-7PC44I CAD Model

Description

The XCR3064XL-7PC44I is an embedded complex programmable logic device (CPLD) from AMD Xilinx's CoolRunner XPLA3 series.

  • Series: CoolRunner XPLA3
  • Application: in-system programmable
  • Gates: 1500
  • Macrocells: 64
  • I/Os: 36
  • Total RAM bits: 77721600
  • Voltage Supply: 2.7V to 3.6V
  • Delay Time: 7 ns
  • Mounting: SMD (SMT)
  • Package: 44-LCC (J-Lead)
  • Supplier Device Package: 44-PLCC (16.59x16.59)
  • MSL Level: 3 (168 hours)
  • Status: obsolete
  • RoHS Compliant: No

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 192MC 10NS 128TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 256MC 4NS 256FPBGA
Lowest to $65.2829
Altera
IC CPLD 256MC 12NS 144TQFP
Lowest to $18.9489
Altera
IC CPLD 128MC 10NS 144TQFP
Lowest to $18.4142
Altera
IC CPLD 32MC 12NS 44PLCC
Lowest to $3.0573
Intel
IC CPLD 1700MC 7NS 256FBGA
Lowest to $25.9999
Altera
IC CPLD 128MC 5NS 100TQFP
Lowest to $0.8408
Broadcom Limited
784 FCBGA+HS 29X29MM
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 15NS 48TQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess