EN
  • EN
  • DE

ISPLSI2032-80LT48

Part No ISPLSI2032-80LT48
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 32MC 15NS 48TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Lattice Semiconductor Corporation
Series ispLSI® 2000
Package Bulk
Product Status Active
Programmable Not Verified
Programmable Type In System Programmable
Delay Time tpd(1) Max 15 ns
Voltage Supply - Internal 4.75V ~ 5.25V
Number of Logic Elements/Blocks 8
Number of Macrocells 32
Number of Gates 1000
Number of I/O 32
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 164945-ISPLSI2032-80LT48
Ultra Librarian 3D Model Ultra Librarian ISPLSI2032-80LT48 CAD Model

Description

The ISPLSI® 2032-80LT48 is a CPLD from the ispLSI® 2000 series.

  • Application: It is designed for embedded applications that require programmable logic capabilities.
  • I/O Pins: 32
  • Package: 48-TQFP package, making it suitable for surface mount applications
  • Voltage Range: 4.75V to 5.25V, ensuring compatibility with various power sources
  • Logic Elements/Blocks: 8
  • Macrocells: 32
  • Manufacturer: Lattice Semiconductor Corporation
  • Description: a reliable and efficient solution for a wide range of embedded systems and electronic devices. Its programmable nature allows for flexibility in design and customization. With its compact size and high performance, the ISPLSI® 2032-80LT48 is an ideal choice for applications that require programmable logic capabilities.

You May Also Be Interested in

Broadcom Limited
9MB QDR IIPC
Lowest to $65.2829
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 144TQFP
Lowest to $16.0875
Renesas Electronics America
IC CPLD 1MC 20TSSOP
Lowest to $6.0729
Intel
IC CPLD 980MC 6.2NS 144TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA
Lowest to $11.8868
Intel
IC CPLD 128MC 10NS 100FBGA
Lowest to $4.8914
Amd
IC CPLD 512MC 7.1NS 208QFP
Lowest to $879.6993
Microchip Technology
IC CPLD 64MC 25NS 44PLCC
Lowest to $14.8958
Intel
IC CPLD 192MC 7.5NS 100MBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess