Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Programmable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bulk
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Available Frequency Range 1 MHz ~ 100 MHz
Function Standby
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability (Total) ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 12 µA
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344280-DSC6111JE2A-PROGRAMMABLE
Ultra Librarian 3D Model Ultra Librarian DSC6111JE2A-PROGRAMMABLE CAD Model

Description

Microchip Technology's DSC6111JE2A-PROGRAMMABLE: A Versatile Oscillator Solution

Microchip Technology's DSC6111JE2A-PROGRAMMABLE is a highly adaptable and precise MEMS (Micro-Electro-Mechanical Systems) oscillator designed to meet the needs of a wide array of applications. This programmable oscillator is part of Microchip's extensive portfolio of frequency control products, offering designers a flexible solution to address their timing requirements.

Key Features

  • Frequency Range: The DSC6111 series provides a broad frequency range that is programmable to meet the specific needs of various applications. This customization allows for precision tuning to achieve the optimal performance for your design.
  • Stability and Accuracy: With excellent frequency stability and low jitter performance, the DSC6111JE2A-PROGRAMMABLE ensures reliable operation even under varying environmental conditions, making it suitable for mission-critical applications.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this oscillator maintains its performance while consuming minimal power, thereby extending the battery life of portable devices.
  • Compact Form Factor: The small package size is ideal for space-constrained applications, allowing for more efficient use of the PCB area without compromising on performance.
  • Programmability: Users can program the output frequency, allowing for a high degree of customization and flexibility. This feature simplifies inventory management and accelerates the product development cycle by reducing the need for multiple fixed-frequency oscillators.

Applications

The DSC6111JE2A-PROGRAMMABLE oscillator is suited for a wide range of applications, including:

  • Internet of Things (IoT) devices
  • Consumer electronics
  • Industrial automation and control systems
  • Wearable technology
  • Wireless communications
  • Medical devices

Microchip Technology's commitment to quality and performance is evident in the DSC6111JE2A-PROGRAMMABLE oscillator. With its programmability, stability, and low power consumption, this oscillator is an excellent choice for designers looking for a versatile timing solution that can adapt to their specific needs. Whether for mass production or prototyping, the DSC6111JE2A-PROGRAMMABLE offers a reliable and efficient solution for your timing requirements.

You May Also Be Interested in

Silicon Labs
MEMS OSC PROG BLANK 32KHZ-100MHZ / CMEMS? LVCMOS 32 kHz ~ 100 MHz Programmable Oscillator 1.71V ~ 3.63V Enable/Disable, Standby 4-SMD, No Lead
Lowest to $20.0650
ECAD model for SI501-PROG-DAX
Texas Instruments
IC POWER
Lowest to $32.4592
ECAD model for LMK61E08-SIAT
SiTIME
SIT3821 - FIELD PROGRAMMABLE OSC
Need more? Email Us
ECAD model for SIT3821AI-1B2-XXXX000.FP0000X
SiTIME
OSC PROG LVCMOS 2.5V EN/DS 20PPM
Need more? Email Us
ECAD model for SIT8208AI-3-25E
Cardinal Components Inc.
OSC PROG BLANK 500KHZ-133MHZ / XO (Standard) CMOS, TTL 500 kHz ~ 133 MHz Programmable Oscillator 3V ~ 5.5V Enable/Disable, Standby 14-DIP, 4 Leads (Full Size, Metal Can)
Need more? Email Us
ECAD model for CPPX1-A5BC-XX.XXXNP
Epson Electronics America Inc-Semiconductor Div
OSC VCXO 3.3V ACT LO/HI Z SMD
Need more? Email Us
ECAD model for VG7050ECN-SM20T003-CJGLPZ3
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Lowest to $6.5194
ECAD model for DSC8122CI2
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Need more? Email Us
ECAD model for DSC8001DI5
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-170MHZ
Need more? Email Us
ECAD model for DSC8101BL1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention