Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Programmable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bulk
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Available Frequency Range 1 MHz ~ 100 MHz
Function Standby
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability (Total) ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 12 µA
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343065-DSC6111MI1A-PROGRAMMABLE
Ultra Librarian 3D Model Ultra Librarian DSC6111MI1A-PROGRAMMABLE CAD Model

Description

Microchip Technology's DSC6111MI1A-PROGRAMMABLE Oscillator

The DSC6111MI1A-PROGRAMMABLE is a cutting-edge, low-power, precision silicon MEMS oscillator from Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This highly customizable oscillator is designed to offer a perfect blend of energy efficiency, reliability, and flexibility for a wide range of applications, including consumer electronics, IoT devices, wearable technology, and industrial systems.

Key Features

  • Programmable Frequency: The DSC6111 series offers a programmable output frequency range, allowing designers to tailor the oscillator to their specific requirements without the need for external components or complex configurations.
  • Low Power Consumption: With an emphasis on energy efficiency, this oscillator is ideal for battery-powered devices, ensuring extended operational life without sacrificing performance.
  • High Stability: It provides excellent frequency stability, a critical parameter for applications where precise timing is paramount.
  • Compact Size: The device comes in a small package, making it suitable for space-constrained applications while still delivering robust performance.
  • Wide Temperature Range: Capable of operating across a broad temperature range, the DSC6111MI1A-PROGRAMMABLE is well-suited for environments that experience temperature variations.

Applications

This versatile oscillator is used in diverse applications that require a reliable clock source. It is particularly useful in:

  • Portable and wearable technology, where power efficiency is crucial.
  • Wireless communication systems, which demand precise and stable timing.
  • Industrial and automotive electronics, where robustness and reliability are required.
  • Consumer electronics, such as smart home devices, where compact size and power efficiency are valued.

Customization and Support

Microchip Technology provides comprehensive support for the DSC6111MI1A-PROGRAMMABLE oscillator, including easy-to-use programming tools that enable quick customization to meet the specific needs of your design. With Microchip's commitment to quality and long-term availability, this MEMS oscillator is an excellent choice for designers looking to create products with a competitive edge in today's fast-paced market.

You May Also Be Interested in

Microchip Technology
MEMS OSC PROG BLANK 1MHZ-80MHZ
Need more? Email Us
ECAD model for DSC6011ME2A-000.0000T
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Need more? Email Us
ECAD model for DSC8122AI2
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-170MHZ
Need more? Email Us
ECAD model for DSC8101CL5
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-80MHZ
Need more? Email Us
ECAD model for DSC6011MI1A-000.0000T
SiTIME
MEMS OSC PROG BLANK 1MHZ-220MHZ
Need more? Email Us
ECAD model for SIT3821AI-1D2-XXXX000.FP0000X
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-80MHZ
Need more? Email Us
ECAD model for DSC6013ME2A-000.0000T
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-170MHZ
Need more? Email Us
ECAD model for DSC8101CI2
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Need more? Email Us
ECAD model for DSC8001CI1
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Need more? Email Us
ECAD model for DSC8001AI5

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention