Products specifications

Category Crystals, Oscillators, Resonators - Programmable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bulk
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Available Frequency Range 1 MHz ~ 100 MHz
Function Standby
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability (Total) ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 12 µA
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343011-DSC6112CI2A-PROGRAMMABLE
Ultra Librarian 3D Model Ultra Librarian DSC6112CI2A-PROGRAMMABLE CAD Model

Description

Microchip Technology's DSC6112CI2A-PROGRAMMABLE Oscillator

The DSC6112CI2A-PROGRAMMABLE is a highly versatile, low-jitter, programmable oscillator from Microchip Technology, designed to meet the stringent requirements of modern electronic systems. This compact and energy-efficient component is ideal for applications that demand a high degree of precision and reliability in timing solutions.

At the heart of the DSC6112CI2A-PROGRAMMABLE is a MEMS (Micro-Electro-Mechanical Systems) resonator, which provides a stable frequency source with a wide range of programmable output frequencies. This programmability allows designers to tailor the oscillator to their specific application needs without the long lead times and inventory issues associated with custom quartz solutions.

Key Features:

  • Frequency Range: The device offers a broad frequency range that can be programmed to suit various design requirements, ensuring compatibility with a wide array of applications.
  • Low Power Consumption: It is designed for energy-sensitive applications, providing a low-power timing solution that helps extend the battery life of portable devices.
  • High Stability: The oscillator maintains high frequency stability over temperature, voltage, and aging, making it a reliable choice for critical applications where timing precision is paramount.
  • Reduced EMI: With its configurable output drive strength, the DSC6112CI2A-PROGRAMMABLE can help minimize electromagnetic interference (EMI), a crucial feature for applications sensitive to noise.
  • Compact Package: The device comes in a small-footprint package, which is highly beneficial for space-constrained applications.

The programmable nature of the DSC6112CI2A-PROGRAMMABLE makes it a perfect fit for a variety of market segments, including consumer electronics, IoT devices, industrial systems, and telecommunications. Its ability to provide a stable and precise clock source under varying environmental conditions ensures that it is a go-to choice for designers looking to optimize their system's performance and reliability.

With Microchip Technology's commitment to quality and support, the DSC6112CI2A-PROGRAMMABLE oscillator stands out as a top-tier component for any design that requires a flexible and precise timing solution.

You May Also Be Interested in

Microchip Technology
MEMS OSC PROG BLANK 10MHZ-170MHZ
Need more? Email Us
ECAD model for DSC8101BL1
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO TTL 5V 100PPM
Lowest to $37.3006
ECAD model for SG-8002CA-STM
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO CMOS 2.5V 50PPM
Need more? Email Us
ECAD model for SG-8003CA-PDB
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO TTL 5V 50PPM
Lowest to $3.6557
ECAD model for SG-8002CE-STB
Silicon Labs
MEMS OSC PROG BLANK 32KHZ-100MHZ / CMEMS? LVCMOS 32 kHz ~ 100 MHz Programmable Oscillator 1.71V ~ 3.63V Enable/Disable, Standby 4-SMD, No Lead
Lowest to $17.4196
ECAD model for SI501-PROG-CAX
Epson Electronics America Inc-Semiconductor Div
OSC VCXO 3.3V ACT LO/HI Z SMD
Need more? Email Us
ECAD model for VG7050ECN-SM20T003-CJGLPZ3
Epson Electronics America Inc-Semiconductor Div
OSC PROG CMOS 3.3V STBY 50PPM
Need more? Email Us
ECAD model for SG-8002CE-SCB
Epson Company
OSC PROG CMOS 3.3V EN/DS 50PPM
Need more? Email Us
ECAD model for SG-8002CA-PCB
Cardinal Components Inc.
OSC PROG BLANK 500KHZ-133MHZ / XO (Standard) CMOS, TTL 500 kHz ~ 133 MHz Programmable Oscillator 3V ~ 5.5V Enable/Disable, Standby 14-DIP, 4 Leads (Full Size, Metal Can)
Need more? Email Us
ECAD model for CPPX1-A5BC-XX.XXXNP

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention