EN
  • EN
  • DE

DSC6301CE1BA-024.0000

Part No DSC6301CE1BA-024.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC +-0.5% SS 50PPM 3.2X2.5 / 24 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343202-DSC6301CE1BA-024.0000
Ultra Librarian 3D Model Ultra Librarian DSC6301CE1BA-024.0000 CAD Model

Description

Microchip Technology DSC6301CE1BA-024.0000 Crystal Oscillator

The DSC6301CE1BA-024.0000 is a high-performance, low-power, fixed-frequency crystal oscillator from Microchip Technology, designed to provide precision timing solutions for a wide array of applications. This oscillator is part of the DSC6301 series, which is known for its stability, reliability, and compact footprint, making it an ideal choice for space-constrained applications.

With a frequency of 24.0000 MHz, this particular model offers a precise and stable clock signal, which is essential for ensuring synchronous operation in digital systems. The DSC6301CE1BA-024.0000 is housed in a small 4-pad 2.5x2.0 mm ceramic package, which not only saves board space but also provides robust environmental resistance, ensuring consistent performance across various conditions.

The oscillator operates at a supply voltage range of 1.71V to 3.63V, making it versatile for use in both 3.3V and 2.5V applications. Additionally, it features an enable/disable function that allows power saving by shutting down the oscillator when not in use, thereby extending battery life in portable devices.

Key features of the DSC6301CE1BA-024.0000 include:

  • Frequency: 24.0000 MHz
  • Supply Voltage: 1.71V to 3.63V
  • Low power consumption
  • Stability: ±25 ppm over the operating temperature range
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: 4-SMD, No Lead
  • RoHS compliant and Pb-Free

This crystal oscillator is an excellent choice for applications that require a high degree of timing accuracy, such as wireless communications, IoT devices, microcontrollers, and portable electronics. Its low jitter and high stability make it well-suited for applications in networking, storage, and telecom infrastructure as well.

Overall, the DSC6301CE1BA-024.0000 from Microchip Technology represents a blend of performance, reliability, and efficiency, making it a go-to solution for engineers looking to optimize their designs with a trusted timing component.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess