EN
  • EN
  • DE

DSC6331CI2BA-008.0040T

Part No DSC6331CI2BA-008.0040T
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM MEMS OSC +-0.5% / 8.004 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 8.004 MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±0.50%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343406-DSC6331CI2BA-008.0040T
Ultra Librarian 3D Model Ultra Librarian DSC6331CI2BA-008.0040T CAD Model

Description

Microchip Technology DSC6331CI2BA-008.0040T Product Overview

The DSC6331CI2BA-008.0040T is a high-precision MEMS oscillator from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This oscillator is part of the DSC6000 family, which is known for providing the world's smallest MEMS MHz oscillator with the lowest power consumption. Integrating cutting-edge MEMS technology, the DSC6331CI2BA-008.0040T is designed to serve as a highly reliable and stable frequency source for a wide range of electronic applications.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 8.0040 MHz, ideal for applications requiring precise timing solutions.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, providing flexibility for various power supply requirements.
  • Low Power Consumption: With ultra-low power consumption, this device is particularly suitable for battery-powered applications, helping to extend battery life.
  • Stability: The oscillator offers excellent frequency stability over temperature, ensuring reliable performance across diverse environmental conditions.
  • Size: The compact 4-SMD, no lead package makes it an excellent choice for space-constrained applications.
  • Output Type: It provides a CMOS output, which is compatible with most digital circuits.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C.

Applications

The DSC6331CI2BA-008.0040T MEMS oscillator is ideal for a variety of applications, including:

  • Portable electronics
  • Wearable technology
  • Internet of Things (IoT) devices
  • Wireless communication systems
  • Medical monitoring equipment
  • Industrial controls
  • Automotive electronics

With its robust performance and compact size, the DSC6331CI2BA-008.0040T from Microchip Technology is a versatile solution that meets the needs of modern electronic designs requiring high reliability and precision timing. Whether for consumer electronics or industrial applications, this MEMS oscillator stands out for its low power consumption, high stability, and ease of integration.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess