EN
  • EN
  • DE

DSC6331JI1IB-046.0800

Part No DSC6331JI1IB-046.0800
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-85C SMD / 46.08 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 46.08 MHz
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth -1.00%, Down Spread
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344406-DSC6331JI1IB-046.0800
Ultra Librarian 3D Model Ultra Librarian DSC6331JI1IB-046.0800 CAD Model

Description

Product Overview: DSC6331JI1IB-046.0800

The DSC6331JI1IB-046.0800 is a high-performance, precision MEMS oscillator from the reputable manufacturer Microchip Technology. This cutting-edge component is designed to provide a reliable and stable clock signal for a wide array of electronic applications, ranging from consumer electronics to industrial automation systems.

Key Features

  • Frequency: The oscillator operates at a frequency of 46.0800 MHz, which is ideal for applications requiring high-speed signal processing and timing accuracy.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, making it suitable for low-power devices and applications where energy efficiency is a concern.
  • Stability: The DSC6331 series boasts excellent frequency stability, ensuring minimal signal deviation over time, which is crucial for maintaining the integrity of digital communications and system performance.
  • Form Factor: The product comes in a compact, industry-standard 4-SMD, no lead package, allowing for easy integration into a variety of circuit board designs.
  • Temperature Range: It is operational over an extended temperature range, making it versatile for use in environments with varying thermal conditions.

Applications

The DSC6331JI1IB-046.0800 is ideal for use in applications such as:

  • Wireless communication systems
  • Networking equipment
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6331JI1IB-046.0800 is no exception. It is manufactured using the latest MEMS technology, which provides superior reliability compared to traditional crystal oscillators. Additionally, its robust design ensures that it can withstand the rigors of daily operation in diverse environments.

Whether you're designing a new system or upgrading an existing one, the DSC6331JI1IB-046.0800 from Microchip Technology is an excellent choice for a stable and dependable clocking solution.

You May Also Be Interested in

AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess