Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Programmable Oscillators
Manufacturer Microchip Technology
Packaging Tube
Base Resonator MEMS
Type XO (Standard)
Programmable Type Blank (User Must Program)
Available Frequency Range 10 MHz ~ 170 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability (Total) ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 35mA
Mounting Surface Mount
Case / Package 6-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Base Product Number DSC8121
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-4717
Standard Package 110
Win Source Part Number 1328178-DSC8121CI2
Ultra Librarian 3D Model Ultra Librarian DSC8121CI2 CAD Model

Description

Microchip Technology's DSC8121CI2: A High-Performance Oscillator

The DSC8121CI2 is a MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, designed to deliver exceptional timing solutions for a wide array of electronic applications. This state-of-the-art component is part of Microchip's DSC8000 series, which is renowned for its reliability, precision, and versatility. The DSC8121CI2 stands out for its compact size, low power consumption, and high stability, making it an ideal choice for modern, space-constrained designs that require accurate timekeeping.

With an operating temperature range of -40°C to +85°C, the DSC8121CI2 ensures consistent performance across diverse environmental conditions. This feature is particularly important for industrial, automotive, and outdoor applications where temperature fluctuations are common. The component's robust design also offers excellent resistance to shock and vibration, further enhancing its reliability in physically demanding scenarios.

One of the notable specifications of the DSC8121CI2 is its frequency range. This oscillator can provide frequencies from 1 MHz to 150 MHz, catering to the needs of various high-speed digital electronics, such as microprocessors, communication devices, and storage systems. The precise frequency control is essential for maintaining system integrity and ensuring efficient operation of time-sensitive circuits.

The DSC8121CI2 oscillator is also characterized by its low jitter performance, which is crucial for applications that require high signal integrity, such as data converters, high-speed data transfers, and network equipment. Low jitter ensures minimal signal distortion, leading to clearer data transmission and reduced error rates.

Integration of the DSC8121CI2 into electronic systems is simplified thanks to its industry-standard footprint. The oscillator is available in a 6-pin ceramic package that is compatible with most PCB layouts, which minimizes the need for design changes and accelerates time-to-market for new products.

In summary, the DSC8121CI2 from Microchip Technology is a high-quality, versatile oscillator that provides designers with a reliable timing solution. Its combination of performance, durability, and ease of integration makes it an excellent choice for a broad range of applications where precision timing is paramount.

You May Also Be Interested in

Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Need more? Email Us
ECAD model for DSC8001CL5
SiTIME
OSC PROG LVCMOS 2.5V EN/DS 20PPM
Need more? Email Us
ECAD model for SIT8208AI-3-25E
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO TTL 5V 100PPM
Lowest to $44.0416
ECAD model for SG-8002CA-STC
SiTIME
SIT3821 - FIELD PROGRAMMABLE OSC
Need more? Email Us
ECAD model for SIT3821AI-1B2-XXXX000.FP0000X
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Need more? Email Us
ECAD model for DSC8102CI2
SiTIME
OSC PROG LVCMOS 1.8V STBY SMD
Need more? Email Us
ECAD model for SIT1602AIT7-18S
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Lowest to $6.5194
ECAD model for DSC8122CI2
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-170MHZ
Need more? Email Us
ECAD model for DSC8101BI5
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Lowest to $6.5194
ECAD model for DSC8122CI2T

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention