EN
  • EN
  • DE

DSPIC30F2020-30I/MM

Part No DSPIC30F2020-30I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 28QFN / dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 12KB (4K x 24) FLASH 28-QFN-S (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 30F
Package Tube
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 12KB (4K x 24)
Program Memory Type FLASH
EEPROM Size -
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN-S (6x6)
Base Product Number DSPIC30F2020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1353670-DSPIC30F2020-30I/MM
Ultra Librarian 3D Model Ultra Librarian DSPIC30F2020-30I/MM CAD Model

Description

Microchip Technology's DSPIC30F2020-30I/MM

The DSPIC30F2020-30I/MM is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to cater to the demanding requirements of modern embedded control applications. This versatile microcontroller integrates the control attributes of a Microcontroller (MCU) with the computational capabilities of a Digital Signal Processor (DSP), making it an ideal choice for applications that require complex algorithms and control processes.

Key Features

  • Processing Core: The device is built around a 16-bit modified Harvard architecture that allows it to execute DSP and control algorithms at high speeds, which is essential for real-time applications.
  • Operating Speed: With a maximum operating frequency of 30 MHz, the DSPIC30F2020-30I/MM provides a rapid instruction execution time of 33.3 ns, enabling efficient processing of tasks.
  • Program Memory: It comes equipped with 12 KB of Flash memory, which provides ample space for application code storage and allows for easy updates thanks to its self-programmable capabilities under software control.
  • Data RAM: The DSC includes 1 KB of data RAM, ensuring sufficient space for runtime data handling and manipulation.
  • I/O Pins: The device features 21 versatile input/output pins, which support various interface standards, making it highly adaptable to different peripheral devices.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with up to 4 input channels allows the controller to interface with analog sensors and transducers directly, facilitating accurate data acquisition.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions.
  • Package: The compact 28-pin QFN (Quad Flat No-lead) package makes it suitable for space-constrained applications.

Applications

The DSPIC30F2020-30I/MM is adept at handling applications that require agile and powerful computational abilities coupled with robust control features. It is commonly used in motor control, power supplies, industrial control systems, automotive applications, and embedded audio applications. Its high level of integration reduces the need for external components, thus simplifying design and reducing overall system costs.

Microchip's commitment to quality ensures that the DSPIC30F2020-30I/MM meets the stringent requirements of the embedded systems market, offering designers a reliable and efficient solution for their control and signal processing needs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Need more? Email Us
Microchip Technology
Lowest to $3.1721

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess