EN
  • EN
  • DE

DSPIC30F5015T-30I/PT

Part No DSPIC30F5015T-30I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 66KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 30 MIPs
Number of I/O 52
Program Memory Size 66KB (22K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 203472-DSPIC30F5015T-30I/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC30F5015T-30I/PT CAD Model

Description

Microchip Technology DSPIC30F5015T-30I/PT Overview

The DSPIC30F5015T-30I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) designed by Microchip Technology, which seamlessly integrates the control features of a Microcontroller (MCU) with the computational capabilities of a Digital Signal Processor (DSP). This powerful hybrid is particularly well-suited for applications that require complex algorithms, such as motor control, power conversion, and sensor processing.

Key Features and Benefits

  • Performance: The DSPIC30F5015T-30I/PT operates at a maximum frequency of 30 MHz, providing up to 30 MIPS (Million Instructions Per Second) of performance, which allows for rapid execution of DSP algorithms and real-time control tasks.
  • Program Memory: It comes with 144 KB of on-chip Flash memory, which allows for robust application development without the need for external memory components.
  • RAM: With 8 KB of RAM, this DSC offers ample space for data storage and complex algorithm computations.
  • Digital I/O: The device includes versatile digital peripherals, with multiple input/output pins for interfacing with external devices and sensors.
  • Analog Features: The on-chip 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels enables precise measurement of analog signals, which is essential for sensor interfacing and data acquisition applications.
  • Timers and Communication Interfaces: It is equipped with various timers, and communication interfaces like UART, SPI, and I2C, facilitating easy integration into a wide range of systems and providing flexibility in control and communication tasks.
  • Temperature Range: The DSPIC30F5015T-30I/PT is designed to operate over the industrial temperature range, from -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: The device is available in a 64-TQFP (Thin Quad Flat Pack) package, which is suitable for compact designs with space constraints.

Applications

With its advanced features, the DSPIC30F5015T-30I/PT is ideal for a multitude of applications, including but not limited to:

  • Automotive and Transportation
  • Industrial Control Systems
  • Robotics and Mechatronics
  • Power Management and Conversion
  • Consumer Electronics
  • Medical Devices

In summary, the DSPIC30F5015T-30I/PT from Microchip Technology provides a powerful and flexible solution for designers who require the computational strength of a DSP and the functionality of an MCU in a single chip.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5454 $57.2724
13+ $7.8322 $101.8186
20+ $7.5874 $151.7480
28+ $7.3427 $205.5956
36+ $7.0979 $255.5244
48+ $6.3636 $305.4528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess