EN
  • EN
  • DE

DSPIC33CH128MP506-I/PT

Part No DSPIC33CH128MP506-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 152KB FLASH 64TQFP / dsPIC dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 152KB (152K x 8) FLASH, PRAM 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit Dual-Core
Speed 180MHz, 200MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 53
Program Memory Size 152KB (152K x 8)
Program Memory Type FLASH, PRAM
RAM Size 20K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 34x12b; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number DSPIC33CH128MP506
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1322255-DSPIC33CH128MP506-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33CH128MP506-I/PT CAD Model

Description

Microchip Technology's DSPIC33CH128MP506-I/PT Digital Signal Controller

The DSPIC33CH128MP506-I/PT is a state-of-the-art digital signal controller (DSC) from Microchip Technology, designed to meet the demanding requirements of today's high-performance embedded control applications. This device is part of the dsPIC33CH family, which is known for its exceptional computational performance and flexible communication options.

This DSC features a dual-core architecture, consisting of a Master Core and a Slave Core, which operate at speeds up to 100 MHz. The Master Core is primarily responsible for the user interface and system monitoring functions, while the Slave Core handles the time-critical control operations. This innovative approach allows developers to partition their application for optimal performance and efficiency.

The DSPIC33CH128MP506-I/PT boasts 128 KB of Flash memory, providing ample space for complex algorithms and application code. Additionally, it is equipped with 24 KB of RAM, ensuring smooth and efficient data handling in multitasking environments. The device operates over an extended temperature range, making it suitable for industrial and automotive applications where reliability is paramount.

With advanced peripherals such as high-speed ADCs, DACs, PWMs, and multiple communication interfaces like I2C, SPI, UART, and CAN, this DSC is highly versatile. These features make it an ideal choice for motor control, power conversion, IoT, and many other embedded system applications.

The DSPIC33CH128MP506-I/PT is available in a 64-pin TQFP package, which is designed to minimize space on the PCB while still providing excellent thermal performance. Its robust design ensures reliable operation even in harsh environments, and its power-saving modes help to extend the life of battery-powered devices.

Microchip Technology provides comprehensive development tools and software libraries to support the DSPIC33CH128MP506-I/PT, allowing for rapid development and prototyping. This ensures that engineers can bring their products to market faster while reducing development costs.

In summary, the DSPIC33CH128MP506-I/PT from Microchip Technology is a powerful and flexible digital signal controller that provides the perfect blend of performance, memory, and peripherals to handle complex control tasks efficiently.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess