EN
  • EN
  • DE

DSPIC33CK256MP505-I/PT

Part No DSPIC33CK256MP505-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 48TQFP  /  dsPIC series Microcontroller IC 16-Bit 100MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33CK, Functional Safety (FuSa)
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 100MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 39
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 24K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 19x12b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number DSPIC33CK256MP505
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 250
Win Source Part Number 998050-DSPIC33CK256MP505-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33CK256MP505-I/PT CAD Model

Description

Product Overview: DSPIC33CK256MP505-I/PT

The DSPIC33CK256MP505-I/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the digital signal processing (DSP) capabilities of a digital signal processor. This hybrid device is part of Microchip's dsPIC33CK family and is optimized for motor control, power conversion, and various other applications that require advanced computation and throughput capabilities.

Key Features

  • Core Performance: At the heart of the DSPIC33CK256MP505-I/PT is a 16-bit dsPIC33CK CPU that runs at a maximum frequency of 100 MHz, offering 100 MIPS of performance. This makes it suitable for executing complex algorithms and real-time data processing.
  • Memory: The device comes equipped with 256 KB of flash memory and 28 KB of RAM, providing ample space for application code and data storage.
  • Robust Peripheral Set: It boasts an extensive array of peripherals, including high-speed analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and multiple communication interfaces such as UART, SPI, and I2C for versatile connectivity.
  • PWM Outputs: Advanced motor control applications benefit from the multiple high-resolution PWM outputs, which enable precise control over motor functions.
  • Robust Timers and Input Capture: The device features sophisticated timing peripherals, including 32-bit timers and input capture modules, which are essential for time-critical tasks and event capture.

Package and Temperature Range

The DSPIC33CK256MP505-I/PT comes in a 64-pin TQFP (Thin Quad Flat Package) that is compact yet offers enough pins for complex applications. It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in challenging environmental conditions.

Applications

This DSC is highly versatile and can be used in a variety of applications, such as:

  • Advanced Motor Control Systems
  • Power Supply and Power Management
  • Industrial Automation and Process Control
  • Automotive and Transportation
  • Internet of Things (IoT) Devices

With its powerful core, rich set of peripherals, and robust design, the DSPIC33CK256MP505-I/PT from Microchip Technology is an ideal choice for engineers looking for a single-chip solution that combines the best of microcontrollers and digital signal processors.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1809 $50.1708
30+ $3.4305 $102.9150
46+ $3.3233 $152.8718
63+ $3.2161 $202.6143
81+ $3.1089 $251.8209
108+ $2.7873 $301.0284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,356 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess