EN
  • EN
  • DE

DSPIC33EP128GS708-I/PT

Part No DSPIC33EP128GS708-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 80-TQFP (12x12)
Manufacturer Microchip Technology
Series dsPIC™ 33EP, Functional Safety (FuSa)
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, I2S, POR, PWM, WDT
Number of I/O 67
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 22x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 80-TQFP
Case / Package 80-TQFP (12x12)
Family Name DSPIC33EP128GS708
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917636-DSPIC33EP128GS708-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128GS708-I/PT CAD Model

Description

Microchip Technology's DSPIC33EP128GS708-I/PT

The DSPIC33EP128GS708-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the computational power and speed of a Digital Signal Processor (DSP) with the simplicity and ease-of-use of a microcontroller (MCU). This DSC is part of the dsPIC33E series, which is specifically engineered for advanced applications that require high-speed digital signal processing, such as motor control, power conversion, and sensor processing.

Key Features

  • Enhanced Performance: The DSPIC33EP128GS708-I/PT is equipped with a 70 MIPS (Million Instructions Per Second) dsPIC DSC core, which allows for rapid execution of complex algorithms and high-speed data processing.
  • Large Memory Capacity: With 128KB of Flash memory and 8KB of RAM, this DSC offers ample space for application code and data storage, supporting sophisticated applications.
  • Advanced Peripheral Integration: This device includes a rich set of peripherals such as high-speed ADCs, DACs, PWMs, and communication interfaces like UART, SPI, and I2C, facilitating versatile system designs.
  • Robust Design: The DSPIC33EP128GS708-I/PT operates within an extended temperature range and is available in a 64-TQFP (Thin Quad Flat Pack) package, ensuring reliability and durability for industrial applications.
  • Flexible Power Management: The device supports multiple power-saving modes, which enables optimized power efficiency for various operating conditions.

Applications

Thanks to its powerful DSP capabilities and extensive peripheral set, the DSPIC33EP128GS708-I/PT is ideal for a variety of demanding applications, including:

  • Advanced Motor Control Systems
  • Power Supply and Power Management Systems
  • Industrial Automation and Process Control
  • Automotive and Transportation Systems
  • Audio and Speech Processing
  • Instrumentation and Measurement Devices

Design Support

Microchip Technology provides comprehensive support for the DSPIC33EP128GS708-I/PT with development tools, software libraries, and documentation to streamline the design process and reduce time to market. This includes the MPLAB® Integrated Development Environment (IDE) and the MPLAB® XC16 Compiler, which offer a full suite of development tools tailored for Microchip's microcontrollers and digital signal controllers.

Whether you're developing a complex digital control system or simply looking to enhance the performance of your current application, the DSPIC33EP128GS708-I/PT from Microchip Technology offers a powerful, scalable solution that can meet the needs of today's most challenging designs.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0480 $57.1440
7+ $15.6291 $109.4037
10+ $15.1407 $151.4070
14+ $14.6523 $205.1322
18+ $14.1639 $254.9502
24+ $12.6987 $304.7688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 962 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess