EN
  • EN
  • DE
  • IT

DSPIC33EP128GS808T-I/PT

Part No DSPIC33EP128GS808T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 80TQFP  /  dsPIC series Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 80-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33EP, Functional Safety (FuSa)
Package Tape & Reel
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 67
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 22x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number DSPIC33EP128GS808
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names DSPIC33EP128GS808T-I/PT-ND,DSPIC33EP128GS808T-I/PTTR,DSPIC33EP128GS808T-I/PTDKR,DSPIC33EP128GS808T-I/PTCT
Standard Package 1,200
Win Source Part Number 1132244-DSPIC33EP128GS808T-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128GS808T-I/PT CAD Model

Description

dSPIC33EP128GS808T-I/PT Digital Signal Controller

The dSPIC33EP128GS808T-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the digital signal processing (DSP) capabilities for a wide range of applications. This DSC is part of the dsPIC33E series, which is known for its enhanced features, such as increased speed, more memory, and additional peripherals compared to its predecessors.

Key Features:

  • CPU: The device boasts a 70 MIPS dsPIC® DSC core with DSP and enhanced on-chip features, ensuring a perfect blend of processing power for both control and digital signal processing tasks.
  • Program Memory: It comes with 128 KB of flash memory, providing ample space for complex algorithms and applications.
  • RAM: The DSC is equipped with 16 KB of RAM, which allows for efficient data handling and manipulation.
  • Digital I/O: It includes various digital communication interfaces such as SPI, I2C, UARTs, and CAN for versatile connectivity options.
  • Timers and PWM: Multiple 16-bit and 32-bit timers, along with advanced PWM modules, are available for precise timing and control operations.
  • Analog Features: The device features a 10-bit A/D converter with up to 48 channels, providing accurate analog-to-digital conversion for sensor interfacing and data acquisition tasks.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: The DSC is available in a 64-TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

Applications:

The dSPIC33EP128GS808T-I/PT is ideal for a variety of applications that require a combination of control and high-speed digital signal processing. These applications include:

  • Motor Control and Power Conversion
  • Industrial Automation and Process Control
  • Audio Processing and Sound Generation
  • Automotive and Transportation Systems
  • Instrumentation and Measurement Devices

With its robust architecture, extensive peripheral set, and DSP capabilities, the dSPIC33EP128GS808T-I/PT from Microchip Technology is a versatile choice for engineers looking to develop advanced embedded systems with demanding performance requirements.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess