EN
  • EN
  • DE

DSPIC33EP128MC504-I/ML

Part No DSPIC33EP128MC504-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Data Bus Width 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
The number of I/O 35
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Date RAM Size 8K x 16
Supply Voltage 3V ~ 3.6V
Data Converters A/D 9x10b/12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-VQFN Exposed Pad
Supplier Device Package 44-QFN (8x8)
Family Part Number DSPIC33EP128MC504
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 737979-DSPIC33EP128MC504-I/ML
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128MC504-I/ML CAD Model

Description

Microchip Technology's DSPIC33EP128MC504-I/ML: A High-Performance Digital Signal Controller

The DSPIC33EP128MC504-I/ML is a cutting-edge digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This hybrid device is an ideal solution for applications requiring complex algorithms and control systems, such as motor control, power conversion, and sensor processing.

Key Features:

  • Advanced Architecture: The DSC features a 70 MIPS dsPIC® DSC core with DSP and enhanced on-chip features, enabling fast and reliable performance for demanding applications.
  • Generous Memory: Equipped with 128 KB of flash memory and 16 KB of RAM, the DSPIC33EP128MC504-I/ML provides ample space for application code and data storage.
  • Robust Peripheral Set: This device includes a range of peripherals such as high-speed PWMs, ADCs with 12-bit resolution, and multiple communication interfaces (I²C, SPI, UART), allowing for versatile connectivity and control options.
  • Enhanced Analog Features: The DSC boasts advanced analog features including a 10-bit digital-to-analog converter (DAC) and a Charge Time Measurement Unit (CTMU) for touch sensing or precise time measurement.
  • Motor Control PWMs: Specialized PWMs with dedicated time bases and dead-time control are specifically tailored for high-performance motor control applications.
  • Flexible Packaging: The DSPIC33EP128MC504-I/ML is available in a 44-pin QFN package, offering a compact footprint that is suitable for space-constrained applications.

Applications:

With its robust feature set and high computational capabilities, the DSPIC33EP128MC504-I/ML is particularly well-suited for:

  • Advanced motor control systems
  • Automotive and transportation
  • Industrial automation and process control
  • Power supply and management
  • Medical devices and instrumentation

Microchip Technology's DSPIC33EP128MC504-I/ML is a versatile and powerful DSC that offers a seamless integration of microcontroller usability with digital signal processing power. Whether for embedded control or complex signal processing, this product stands out as a top choice for engineers and designers looking for a reliable, high-performance solution.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2316 $55.3896
14+ $7.5747 $106.0458
21+ $7.3380 $154.0980
29+ $7.1013 $205.9377
37+ $6.8646 $253.9902
49+ $6.1544 $301.5656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess